处理中...

首页  >  产品百科  >  97-3106A-14S-7S(639)

97-3106A-14S-7S(639)

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Plugs 焊盘 Aluminum Alloy 导线安装 37.13mm(长度)
供应商型号: 654-973106A14S7S639
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 97-3106A-14S-7S(639)

97-3106A-14S-7S(639)概述

    Amphenol 97 Series Standard Cylindrical Connector: Comprehensive Technical Overview
    Product Introduction
    The Amphenol 97 Series Standard Cylindrical Connector is a medium to heavy-duty connector designed for a broad range of applications, including factory automation, robotics, machine tools, medical equipment, welding machinery, and instrumentation. It is a MIL-5015 style connector with general-purpose capabilities, offering both non-environmental and environmental options (denoted by the "417" suffix). Its durability, cost-effectiveness, and extensive customization options make it a versatile choice for industries requiring reliable and efficient electrical connections.
    The Amphenol 97 Series connectors are UL and CSA recognized, ensuring compliance with global safety standards. Additionally, these connectors meet RoHS regulations, making them environmentally friendly. The product family includes a wide range of shell styles, contact patterns, and finishes, allowing users to select configurations tailored to their specific needs.
    Technical Parameters
    Below is a summary of the key technical specifications for the Amphenol 97 Series solder-type connectors:
    | Parameter | Details |

    | Operating Temperature Range | -55°C to +125°C |
    | Service Rating | Up to 17kVAC/24kVDC for high-voltage applications |
    | Environmental Protection | Available with the 417 suffix for enhanced environmental sealing |
    | Termination Method | Solder or crimp termination |
    | Shell Materials | High-grade aluminum alloy with cadmium or zinc alloy plating |
    | Plating Options | Olive cadmium (standard), zinc alloy, black zinc alloy, green zinc alloy, gold-plated |
    | Insert Patterns | Over 128 contact arrangements ranging from 1 to 52 circuits |
    | Contact Size | Multiple wire gauges supported (e.g., 16 AWG, 20 AWG) |
    | Alternate Insert Positioning| Customizable angles for unique mating configurations |
    These parameters highlight the versatility and adaptability of the Amphenol 97 Series connectors across diverse industrial environments.
    Product Features and Advantages
    1. Cost-Effective Design: Offers a balance between performance and affordability.
    2. Durability and Reliability: Built to withstand harsh conditions, withstanding extreme temperatures and vibration.
    3. Customization: Supports numerous shell styles, insert patterns, and plating options, enabling precise fit-for-purpose solutions.
    4. Compatibility: Interchangeable with existing MIL-5015 connectors, reducing integration challenges.
    5. Advanced Plating Options: Environmentally friendly zinc alloy plating and optional gold plating for enhanced corrosion resistance and conductivity.
    6. Thermal Stability: Operates within a wide temperature range, ensuring reliability in varied climates.
    These features position the Amphenol 97 Series as a competitive option in the automotive, robotics, and medical equipment markets, where reliability and performance are paramount.
    Application Case Studies and Usage Recommendations
    The Amphenol 97 Series connectors are extensively utilized in industries such as factory automation, welding, and medical equipment due to their robustness and flexibility. Here are some practical examples:
    1. Factory Automation: Used for connecting sensors and actuators in robotic arms, where frequent mating and unmating cycles require durab

97-3106A-14S-7S(639)参数

参数
类型 Circular MIL Spec Connector,Plugs
颜色 -
端接 焊盘
额定电流 -
外壳材料 Aluminum Alloy
针脚数 -
触头镀层 - 配接 -
长*宽*高 37.13mm(长度)
安装方式 导线安装
应用等级 军用级
包装方式 散装

97-3106A-14S-7S(639)厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

97-3106A-14S-7S(639)数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 97-3106A-14S-7S(639) 97-3106A-14S-7S(639)数据手册

97-3106A-14S-7S(639)封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 22.9885 ¥ 194.2528
10+ $ 19.6668 ¥ 166.1845
25+ $ 19.1592 ¥ 161.8952
50+ $ 18.63 ¥ 157.4235
100+ $ 17.367 ¥ 146.7512
250+ $ 16.401 ¥ 138.5885
500+ $ 15.078 ¥ 127.4091
库存: 30
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 194.25
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908