处理中...

首页  >  产品百科  >  10-555220-39P

10-555220-39P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 焊盘 40.43mm(长度)*38.1mm(高度)
供应商型号: WES-10-555220-39P
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-555220-39P

10-555220-39P概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Guide
    Product Introduction
    The Amphenol QWL Series is a high-performance family of cylindrical connectors designed specifically for compact, heavy-duty industrial applications. These connectors are crafted to meet rigorous standards, making them ideal for environments that demand exceptional durability and reliability. The QWL Series is particularly well-suited for marine, aviation, and other demanding sectors where physical strength and dependable performance are paramount.
    Key features include robust aluminum shells with an Alumilite 225 hard anodic finish, resilient shock-resistant inserts, and precision-engineered threads for easy assembly and disassembly. Additionally, these connectors support a wide range of insert arrangements to accommodate various types of multi-conductor cables, ensuring versatility across multiple applications.
    Technical Parameters
    Below is a summary of the key technical specifications for the Amphenol QWL Series:
    - Current Capacity: High current capacity suitable for power distribution networks and equipment inputs.
    - Construction: Made of high-strength aluminum with Alumilite 225 anodic finish.
    - Environment: Capable of weather-tight connections with appropriate gaskets or O-rings.
    - Serviceability: Features quick-coupling mechanisms, double stub threads, and left-hand accessory threads.
    - Versatility: Available in MS shell sizes with customizable insert patterns for power and signal circuits.
    - Durability: Tested against harsh conditions such as thermal shock, moisture resistance, vibration, salt spray, and fluid immersion.
    Product Features and Advantages
    The Amphenol QWL Series stands out due to its unique combination of durability, flexibility, and ease of use. Its standout features include:
    - Exceptional Durability: Designed to withstand extreme environmental conditions, making it suitable for maritime, aerospace, and industrial applications.
    - High Current Handling: Perfect for power distribution systems requiring robust connectivity solutions.
    - Customizable Inserts: Offers both standard MS patterns and custom configurations tailored to specific cable types.
    - Ease of Use: Features foolproof operation with simple keyway mating and maintenance-friendly designs.
    - Compatibility: Fully compatible with existing MIL-C-22992 specifications, ensuring broad applicability.
    Application Case Studies and Usage Recommendations
    The QWL Series connectors have been successfully deployed in several critical applications:
    - Marine Environment: Resists corrosion and maintains integrity even after prolonged exposure to saline environments.
    - Aviation Industry: Supports seamless integration into aircraft electrical systems, providing reliable connections under fluctuating temperatures and vibrations.
    - Industrial Automation: Ideal for heavy machinery where frequent connection and disconnection cycles are necessary.
    Usage recommendations include selecting the correct shell size and insert arrangement based on the specific requirements of the application. Additionally, ensure proper sealing using approved cable clamps and gaskets to maintain environmental integrity.
    Compatibility and Support
    The Amphenol QWL Series offers excellent compatibility with a wide array of electronic components and systems. It adheres to MIL-C-22992 standards, facilitating integration into military-grade and commercial applications alike. For users, Amphenol provides comprehensive support through its global sales offices and detailed technical documentation.
    Common Issues and Solutions
    Here are some common issues encountered with the QWL Series and their corresponding solutions:
    1. Loose Connections: Ensure threads are properly aligned and tightened according to manufacturer guidelines.
    2. Sealing Failure: Check that all seals and gaskets are correctly in

10-555220-39P参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 焊盘
额定电流 -
长*宽*高 40.43mm(长度)*38.1mm(高度)
应用等级 工业级

10-555220-39P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555220-39P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-555220-39P 10-555220-39P数据手册

10-555220-39P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 18.054 ¥ 152.9174
库存: 150
起订量: 11 增量: 0
交货地:
最小起订量为:1
合计: ¥ 152.91
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908