处理中...

首页  >  产品百科  >  PT06W-18-32P(025)

PT06W-18-32P(025)

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 焊盘 Aluminum 导线安装 63.14mm(长度)
供应商型号: PT06W-18-32P(025)
供应商: Master
标准整包数: 1
AMPHENOL 圆形连接器 PT06W-18-32P(025)

PT06W-18-32P(025)概述

    Amphenol Miniature Cylindrical Connectors Product Overview
    1. Product Introduction
    Amphenol Miniature Cylindrical Connectors are compact, reliable electronic components designed for diverse applications ranging from industrial equipment to military-grade systems. These connectors are highly valued for their miniature footprint, which allows for twice the number of contacts compared to standard connectors in the same physical space. They come in multiple series, each tailored to different operational requirements and customer needs. Amphenol offers both MS-approved and proprietary versions that comply with MIL-C-26482, Series 1 standards, making them suitable for environments demanding both durability and adaptability.
    Key Features:
    - Sizes: Miniature dimensions enable compact packaging.
    - Types: Available in various configurations such as wall-mounting, box-mounting, and cable-connecting styles.
    - Applications: Commonly utilized in instrumentation, monitoring equipment, machine tool control, communications, geophysics, and military/aerospace sectors.
    2. Technical Parameters
    Below are some key technical specifications extracted from the product manual:
    | Feature | Specification |

    | Operating Temperature | -55°C to +125°C |
    | Voltage | Up to 1000V AC (RMS) at sea level |
    | Contact Material | Low-loss copper alloy, gold-plated |
    | Insert Patterns | 60 patterns |
    | Shell Styles | 7 styles |
    | Hermetic Options | Available with fused glass-sealed inserts |
    | Back-end Accessories | Various options including PCB tails |
    3. Product Characteristics and Advantages
    These connectors stand out due to their advanced design and performance capabilities:
    - Resilient Inserts: Provide superior dielectric strength and moisture resistance.
    - Flexible Finishes: Offer multiple shell finishes (non-cadmium options available).
    - Environmental Sealing: Effective moisture sealing with the grommet and clamp design.
    - Service Versatility: Supports solder and crimp terminations for diverse application needs.
    - EMI Protection: Some models include EMI filter protection to safeguard sensitive circuits.
    4. Application Cases and Use Suggestions
    These connectors excel in applications where space constraints and reliability are critical:
    - Industrial Control Systems: Ideal for automation machinery requiring robust connections.
    - Military & Aerospace: Their compliance with military standards ensures optimal performance under harsh conditions.
    - Communications: Suitable for high-frequency signal transmission scenarios.
    Use Suggestions: Ensure proper mating alignment during installation to avoid contact damage. Regular inspections can help maintain optimal functionality over time.
    5. Compatibility and Support
    Amphenol Miniature Cylindrical Connectors are designed to intermate seamlessly with other series connectors. The company provides extensive support, including technical documentation and after-sales services. For RoHS-compliant versions, interested parties should contact Amphenol Industrial Operations directly.
    6. Common Issues and Solutions
    Here are some typical issues users may encounter along with solutions:
    - Issue: Poor connection stability.
    - Solution: Verify correct insertion depth and ensure proper tightening of couplings.
    - Issue: Moisture ingress.
    - Solution: Replace worn-out grommets or seals immediately.
    7. Summary and Recommendation
    Amphenol Miniature Cylindrical Connectors represent an excellent choice for professionals seeking high-performance, reliable interconnect solutions. Their versatility, combined with stringent quality controls, makes them indispensable a

PT06W-18-32P(025)参数

参数
端接 焊盘
额定电流 -
外壳材料 Aluminum
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
长*宽*高 63.14mm(长度)
安装方式 导线安装
应用等级 军用级
包装方式 散装

PT06W-18-32P(025)厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT06W-18-32P(025)数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT06W-18-32P(025) PT06W-18-32P(025)数据手册

PT06W-18-32P(025)封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 120.2379 ¥ 999.7285
5+ $ 113.3034 ¥ 941.5726
10+ $ 110.4269 ¥ 904.286
15+ $ 101.8286 ¥ 833.8749
20+ $ 101.8286 ¥ 833.8749
库存: 1
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 999.72
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908