处理中...

首页  >  产品百科  >  97-3106A-20-24P(639)

97-3106A-20-24P(639)

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Plugs 焊盘 Aluminum Alloy 导线安装 47.5mm(长度)
供应商型号: 2509602545
供应商: 欧时
标准整包数: 1
AMPHENOL 圆形连接器 97-3106A-20-24P(639)

97-3106A-20-24P(639)概述

    Amphenol 97 Series Standard Cylindrical Connectors: Comprehensive Overview
    Product Introduction
    The Amphenol 97 Series is a versatile, high-performance cylindrical connector designed to meet general-duty requirements across a broad range of applications. Known for its durability and cost-effectiveness, this connector family adheres to MIL-5015 standards, making it suitable for use in industries like factory automation, robotics, machine tools, medical equipment, welding systems, and instrumentation. The connectors are UL recognized and CSA certified, ensuring compliance with rigorous industry standards. Available in either solder or crimp terminations, the Amphenol 97 Series connectors offer a wide selection of shell styles, contact arrangements, and accessory options.
    Technical Parameters
    The technical specifications of the Amphenol 97 Series connectors include:
    - Operating Temperature Range: -55°C to +125°C
    - Voltage Rating: High Voltage (up to 17kVAC/24kVDC)
    - Contact Arrangements: Supports configurations from 1 to 52 circuits.
    - Shell Materials: High-grade aluminum alloy, providing robustness and environmental resistance.
    - Finishing Options: Available in cadmium or non-cadmium (zinc alloy) for environmental friendliness.
    - Threaded Coupling: Enhanced mechanical stability and alignment precision.
    - Dielectric Inserts: Made from diallyl-phthalate for reliable insulation.
    Product Features and Advantages
    The Amphenol 97 Series stands out due to its:
    - Cost Efficiency: Ideal for applications requiring medium to heavy-duty connections without compromising on performance.
    - Versatility: Offers a wide array of shell styles, contact arrangements, and plating options, allowing customization to fit specific needs.
    - Environmental Protection: Certain variants (with the 417 suffix and 9767 cable clamp) support environmental sealing.
    - Interoperability: Compatible with existing MIL-5015 connectors, ensuring seamless integration into legacy systems.
    - Durability: Constructed with non-rotating contacts and single-key/keyway polarization for long-term reliability.
    Application Scenarios and Usage Recommendations
    The Amphenol 97 Series connectors are widely deployed in industrial settings due to their adaptability. Typical applications include factory automation systems, robotic arms, medical imaging devices, and heavy machinery controls. For optimal performance, consider:
    - Space Constraints: Angle plugs (type 3108) facilitate right-angle cable entry, saving valuable space.
    - Cross-Mating Prevention: Utilize alternate insert positions to avoid incorrect mating between connectors.
    - Environmental Sealing: Implement connectors with the 417 suffix for moisture-resistant applications.
    Compatibility and Support
    The Amphenol 97 Series is fully compatible with various accessories, including cable clamps, bushings, protection caps, and adapters, enhancing system functionality. Additionally, the manufacturer provides comprehensive support through local sales offices, authorized distributors, and direct engagement with Amphenol Corporation. The connectors comply with RoHS directives, ensuring adherence to environmental regulations.
    Common Issues and Solutions
    Frequent user concerns and solutions include:
    - Wire Cross-Contamination: Ensure proper grounding and use of insulated tools during installation.
    - Loose Connections: Tighten threaded couplings adequately and inspect solder joints regularly.
    - Current Overload: Select appropriate contact sizes based on wire gauge and application demands.
    Conclusion and Recommendation
    The Amphenol 97 Series connectors excel in offering a robust, cost-effective solution for general-purpose applications. With its extensive feature set, compatibility, and support infrastructure, these connectors are highly recommended for industrial environments demanding reliability and adaptabilit

97-3106A-20-24P(639)参数

参数
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector,Plugs
颜色 -
端接 焊盘
额定电流 -
外壳材料 Aluminum Alloy
长*宽*高 47.5mm(长度)
安装方式 导线安装
应用等级 军用级
包装方式 散装

97-3106A-20-24P(639)厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

97-3106A-20-24P(639)数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 97-3106A-20-24P(639) 97-3106A-20-24P(639)数据手册

97-3106A-20-24P(639)封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 90.4079 ¥ 763.947
10+ $ 81.3725 ¥ 687.598
30+ $ 63.2838 ¥ 534.7477
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908