处理中...

首页  >  产品百科  >  10-314980-12P

10-314980-12P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 同轴 23A 压入式
供应商型号: WES-10-314980-12P
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-314980-12P

10-314980-12P概述

    Amphenol Miniature Cylindrical Connectors 12-070-15 Technical Manual
    Product Introduction
    Amphenol Miniature Cylindrical Connectors (MIL-C-26482, Series 1) represent a highly versatile and compact solution for various electronic connections. These connectors feature a design that fits twice the number of contacts into half the space of standard connectors, offering superior density and flexibility. Available in multiple series, they cater to a wide range of industries, including instrumentation, machine tool automation, communications, military, and aerospace applications.
    The connectors are compatible with both bayonet coupling and threaded coupling configurations, allowing for secure and reliable interconnections in demanding environments. The technical parameters, performance, and unique design elements make them a preferred choice in both industrial and military settings.
    Technical Parameters
    - Shell Styles: Six styles with varying sizes and insert patterns.
    - Contact Arrangements: Up to 55 total contacts in select models, with contact sizes ranging from 12 to 22.
    - Electrical Characteristics: Operating voltage up to 1000 VAC (RMS), temperature range from -55°C to +125°C.
    - Material & Durability: Pins and sockets are machined from low-loss copper alloy with gold plating, ensuring long-term reliability and resistance to corrosion.
    - Environmental Sealing: Achieved through a grommet and clamp design.
    - Insert Patterns: Up to 60 insert patterns across various styles.
    - Optional Features: Options include hermetic seals, pressurized bulkhead connectors, quick-disconnect, and EMI filter protection.
    Product Features and Advantages
    Amphenol's Miniature Cylindrical Connectors stand out due to their advanced design flexibility and robust construction:
    1. Space Efficiency: Twice the contact density compared to traditional connectors.
    2. Environmental Sealing: Grommet and clamp design ensure excellent moisture resistance.
    3. Reliability: Gold-plated contacts provide indefinite shelf life and superior conductivity.
    4. Versatility: Available in bayonet and threaded coupling styles with solder and crimp termination options.
    5. Performance: High operating voltage and temperature tolerance for demanding applications.
    6. Compliance: Meets MIL-C-26482 standards, ensuring quality and reliability.
    These features make the connectors ideal for applications requiring high-density interconnections in challenging environments.
    Application Cases and Usage Recommendations
    Applications:
    - Instrumentation: Monitoring equipment and sensors.
    - Military/Aerospace: Aircraft and ground vehicles where miniaturization and durability are critical.
    - Industrial Controls: Factory automation and robotics requiring robust connectors.
    Usage Recommendations:
    - Use hermetic seal variants in high-moisture environments.
    - Choose breakaway twist-pull connectors for quick and damage-free disconnection scenarios.
    - Utilize coaxial contacts for RF and signal transmission requirements.
    - Ensure proper grounding and shielding to enhance EMI protection in noisy environments.
    Compatibility and Support
    Amphenol connectors exhibit strong compatibility with other electronic components, making them suitable for integration into diverse systems. Amphenol also provides extensive support through its authorized distributors and sales offices. Customers can access detailed technical documentation, application tools, and after-sales support via Amphenol’s official website.
    Common Issues and Solutions
    | Issue | Solution |

    | Loose Connection | Ensure proper mating with full engagement. |
    | Corrosion on Contacts | Regular cleaning and maintenance of the connectors. |
    | Difficu

10-314980-12P参数

参数
触头镀层 - 配接 -
类型 同轴
颜色 -
端接 -
额定电流 23A
外壳材料 -
针脚数 -
安装方式 压入式
应用等级 军用级
零件状态 在售
包装方式 散装

10-314980-12P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-314980-12P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-314980-12P 10-314980-12P数据手册

10-314980-12P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.2598 ¥ 36.0805
库存: 60
起订量: 45 增量: 0
交货地:
最小起订量为:1
合计: ¥ 36.08
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908