处理中...

首页  >  产品百科  >  10-195963-20F

10-195963-20F

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Connector Circular 导线安装
供应商型号: WES-10-195963-20F
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-195963-20F

10-195963-20F概述

    Amphenol Miniature Cylindrical Connectors
    Product Introduction
    Amphenol Miniature Cylindrical Connectors are part of the renowned Amphenol portfolio, offering innovative solutions for various industries. These connectors are designed to provide enhanced performance in compact sizes, making them ideal for applications requiring both reliability and efficiency. They feature twice the number of contacts in half the size compared to standard connectors, thus optimizing space utilization without compromising on functionality. Available in multiple series, these connectors cater to diverse design needs across industries such as instrumentation, monitoring equipment, machine tool automation, communications, geophysical exploration, industrial controls, robotics, oil and petrochemical industries, rail/mass transit, and military/aerospace sectors.
    Technical Parameters
    These connectors exhibit impressive technical specifications:
    - Operating Temperature: -55°C to +125°C.
    - Voltage Rating: Up to 1000 VAC (RMS) at sea level.
    - Contacts: Machined from low-loss copper alloy and gold-plated to prevent corrosion and ensure indefinite shelf life.
    - Dielectric Strength & Moisture Barrier: Equipped with resilient inserts that deliver high dielectric strength and effective moisture barriers.
    - Shell Finishes: Available in various shell finishes including non-cadmium options and backend accessories tailored to meet specific requirements.
    - Insert Patterns: 60 patterns available for 7 shell styles.
    - Bayonet Coupling: Three-point bayonet coupling mechanism with five keys and keyways for secure mating.
    Product Features and Advantages
    Key advantages of Amphenol Miniature Cylindrical Connectors include:
    - High-density contact configurations allowing efficient use of space.
    - Environmental sealing capabilities via grommet and clamp design ensuring robust performance under harsh conditions.
    - Interchangeability with other miniature series connectors except threaded PC series.
    - Compliance with MIL-C-26482 standards and UL recognition.
    - Availability of pre-installed coax solder contacts and printed circuit board contacts.
    - Customizable options including hermetic seals, pressurized through-bulkhead receptacles, and quick-disconnect features.
    Application Case Studies and Usage Recommendations
    Applications span numerous fields, including military/aerospace where ruggedness and reliability are paramount. For instance, in aerospace, these connectors serve critical roles in avionics systems where minimal weight and maximum durability are essential. In industrial settings like factory automation, their compact form factor enhances integration possibilities within complex machinery. To optimize usage:
    - Ensure proper mating sequence during installation to avoid damage.
    - Regular maintenance checks should be conducted to verify integrity.
    - Select appropriate shell finishes based on environmental exposure levels.
    Compatibility and Support
    These connectors demonstrate broad compatibility with existing systems due to their modular design. Amphenol supports customers with comprehensive documentation and technical assistance. Additionally, support extends to customization requests, ensuring seamless integration into specific projects.
    Common Issues and Solutions
    Frequent queries often relate to mating difficulties or performance degradation. Here are some practical resolutions:
    - Problem: Difficulty aligning connectors during mating.
    - Solution: Confirm correct orientation using key alignment indicators.
    - Problem: Reduced conductivity over time.
    - Solution: Periodically inspect and clean contact points to maintain optimal electrical flow.
    Summary and Recommendation
    Overall, Amphenol Miniature Cylindrical Connectors represent a top-tier choice for modern electronic applications demanding high performance in confined spac

10-195963-20F参数

参数
触头镀层 - 配接 -
类型 Connector Circular
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -
安装方式 导线安装
应用等级 工业级

10-195963-20F厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-195963-20F数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-195963-20F 10-195963-20F数据手册

10-195963-20F封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 82.1162 ¥ 695.5242
库存: 4
起订量: 3 增量: 0
交货地:
最小起订量为:1
合计: ¥ 695.52
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908