处理中...

首页  >  产品百科  >  10-555312-98S

10-555312-98S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 焊盘 螺纹安装 34.92mm(长度)*31.75mm(高度)
供应商型号: WES-10-555312-98S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-555312-98S

10-555312-98S概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Guide
    1. Product Introduction
    The Amphenol QWL Series is a family of heavy-duty cylindrical connectors designed for applications requiring robust, reliable connectivity in challenging environments. These connectors are particularly well-suited for industries such as marine, military, aerospace, and industrial manufacturing where durability, weather resistance, and high-current capacity are paramount. The QWL series offers a versatile and cost-effective alternative to traditional military-qualified connectors, ensuring performance under the harshest conditions.
    2. Technical Specifications
    The QWL Series connectors boast several key technical parameters:
    - Current Capacity: Supports high current distribution networks and large equipment inputs.
    - Construction: High-strength aluminum shells with an Alumilite 225 hard anodic finish ensure ruggedness and durability.
    - Environmental Protection: Features gaskets or "O" rings for weather-tight seals.
    - Ease of Use: Fast coupling mechanisms, maintainable double stub threads, and left-hand accessory threads facilitate foolproof operation.
    - Versatility: Offers both MS (Military Standard) and custom insert patterns for diverse multi-conductor cable needs.
    - Performance Testing: Meets MIL-STD standards for thermal shock, moisture resistance, durability, salt spray corrosion, vibration, impact, and fluid immersion.
    3. Product Features and Advantages
    The QWL Series connectors excel in several areas:
    - Exceptional Strength: The combination of durable materials and innovative design ensures prolonged service life.
    - Customization: Available in various shell sizes and insert arrangements tailored to specific user needs.
    - Wide Application Scope: Suitable for a broad spectrum of environments, from naval vessels to terrestrial industrial setups.
    - Compatibility: Compatible with standard cable types, providing seamless integration into existing systems.
    - Market Competitiveness: Offers superior performance at competitive prices, making it a preferred choice in heavy-duty applications.
    4. Application Scenarios and Usage Recommendations
    The QWL Series connectors find application in numerous scenarios:
    - Maritime Installations: Shipboard electrical systems where resistance to water and salt spray is crucial.
    - Ground Support Equipment: Power distribution hubs requiring robust connections in harsh conditions.
    - Industrial Automation: Manufacturing facilities needing reliable interfaces between control systems and machinery.
    Usage Tips:
    - Ensure proper alignment during coupling to avoid misalignment damage.
    - Regularly inspect seals and gaskets for integrity to maintain weatherproof integrity.
    - Utilize appropriate crimping and soldering tools as recommended by the manufacturer for optimal contact quality.
    5. Compatibility and Support
    The QWL Series is designed with compatibility in mind, offering a comprehensive array of accessories including cable sealing adapters, protection caps, and specialized grips. These accessories enhance the connector's functionality across various environments. Amphenol provides extensive support through their global network of sales offices and maintains compliance with ISO-9001 and AS-9100 standards.
    6. Common Issues and Solutions
    Here are some typical challenges users might encounter and their solutions:
    - Issue: Poor waterproofing due to improper installation.
    - Solution: Ensure all seals and gaskets are correctly positioned and properly tightened.
    - Issue: Corrosion affecting connector longevity.
    - Solution: Regular maintenance checks and applying corrosion inhibitors can mitigate this issue.
    - Issue: Difficulty in mating connectors.
    - Solution: Use the correct alignment guides and apply gentle force during mating.
    7. Summary and Recommendation
    Th

10-555312-98S参数

参数
触头镀层 - 配接 -
类型 -
颜色 -
端接 焊盘
额定电流 -
外壳材料 -
针脚数 -
长*宽*高 34.92mm(长度)*31.75mm(高度)
安装方式 螺纹安装
应用等级 工业级

10-555312-98S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555312-98S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-555312-98S 10-555312-98S数据手册

10-555312-98S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 14.927 ¥ 126.4317
库存: 115
起订量: 13 增量: 0
交货地:
最小起订量为:1
合计: ¥ 126.43
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908