处理中...

首页  >  产品百科  >  GTC06CF18-1P-B30

GTC06CF18-1P-B30

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Conn Circular PIN 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
供应商型号: 1943825
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTC06CF18-1P-B30

GTC06CF18-1P-B30概述

    AMHENOL® GT SERIES REVERSED BAYONET COUPLING CONNECTORS: A TECHNICAL OVERVIEW
    Product Introduction
    The AMHENOL® GT series reversed bayonet coupling connectors represent a robust solution designed primarily for demanding industrial applications. Initially developed for military use, these connectors have gained widespread acceptance across various sectors, including geophysical exploration, aerospace, ground support, shipboard environments, and mass transit systems. Known for their reliability under extreme conditions, these connectors are highly sought after due to their quick and secure coupling mechanisms.
    The GT series connectors feature:
    - Reverse Bayonet Coupling: Ensures fast and secure connections without requiring additional locking hardware.
    - IP67 Rating: Provides waterproof integrity, making them ideal for harsh environments.
    - High Shock and Vibration Resistance: Suitable for dynamic environments such as rail transport and military vehicles.
    - Wide Temperature Range: Operates between -55°C and +200°C, depending on the material used (Neoprene or Viton).
    - Flexible Insert Configurations: Offers multiple configurations catering to diverse signal and power needs.
    These connectors are available in numerous shell styles including wall mount receptacles, inline receptacles, and straight plugs, ensuring compatibility with a variety of mounting requirements.
    Technical Parameters
    Below is a concise summary of the technical specifications for AMHENOL® GT series connectors:
    | Parameter | Value |

    | Operating Temperature | -55°C to +125°C (Neoprene), -50°C to +200°C (Viton), -55°C to +125°C (Low Smoke/Flame Retardant) |
    | Coupling Mechanism | Reverse Bayonet |
    | Waterproof Rating | IP67 |
    | Material Options | Aluminum or Stainless Steel Components |
    | Termination Options | Crimp and Solder |
    | Insert Materials | Neoprene, Viton, Low Smoke/Flame Retardant |
    | Locking Requirement | No lockwiring required |
    | Cable Clamps | Available (MS3057-C Style) |
    | Bushing Compatibility | MS3420 Bushing |
    | Ampacity Improvement | Up to 50% increase using RADSOK® Technology |
    Viton inserts are available upon request.
    Product Features and Advantages
    The AMHENOL® GT series offers several distinct advantages:
    1. Ease of Use: Quick coupling mechanism reduces installation time significantly.
    2. Reliability: Designed for durability with high resistance to shocks and vibrations.
    3. Versatility: Extensive insert configurations allow tailored solutions for complex applications.
    4. Safety: Flame-retardant materials ensure compliance with stringent safety standards.
    5. Intermateability: Compatible with existing VG95234 connectors, providing backward compatibility.
    6. Ampacity Enhancement: Incorporation of RADSOK® technology boosts current-carrying capacity by up to 50%.
    Application Case Studies and Usage Recommendations
    The AMHENOL® GT series connectors are highly adaptable, with practical implementations across multiple industries:
    - Mass Transit: Ideal for rail applications where reliable connectivity under harsh conditions is critical.
    - Military Vehicles: Excellent choice for onboard systems requiring durable connections.
    - Geophysical Exploration: Used extensively in drilling operations where environmental resistance is paramount.
    Usage Suggestions:
    - Ensu

GTC06CF18-1P-B30参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
长*宽*高 84mm(长度)
安装方式 导线安装
应用等级 军用级
零件状态 在售
包装方式 散装

GTC06CF18-1P-B30厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTC06CF18-1P-B30数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTC06CF18-1P-B30 GTC06CF18-1P-B30数据手册

GTC06CF18-1P-B30封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 822.518
10+ ¥ 822.518
库存: 343
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 822.51
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908