处理中...

首页  >  产品百科  >  MS27484T20B35S-LC

MS27484T20B35S-LC

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Plug Housing 79pin Aluminum Alloy 导线安装,自由悬挂,通孔安装 22.63mm(长度)
供应商型号: WES-MS27484T20B35S-LC
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 MS27484T20B35S-LC

MS27484T20B35S-LC概述

    Amphenol Aerospace JT/LJT Series Subminiature Cylindrical Connectors: Comprehensive Technical Overview
    1. Product Introduction
    The Amphenol Aerospace JT/LJT Series subminiature cylindrical connectors are designed to meet the rigorous demands of the aerospace industry. Qualified to MIL-DTL-38999, these connectors have become the industry standard for reliability and performance. The Series I (LJT) and Series II (JT) connectors cater to diverse applications such as avionics, military communications, and defense systems. With their robust design and exceptional electrical properties, these connectors are ideal for environments requiring secure, high-performance connectivity.
    2. Technical Parameters
    - Material Composition:
    - Shell: Impact extruded or machined aluminum with standard cadmium-over-nickel plating.
    - Optional finishes: Various finishes including passivated steel, electroless nickel, and anodic coatings.
    - Hermetic shell options available in carbon steel or stainless steel.
    - Insert Material:
    Rigid dielectric with superior electrical characteristics and molded-in solder-type contacts.
    - Contacts:
    - Contact sizes: 8, 10, 12, 16, 20, 22, 22D, and 22M.
    - Plating: Standard 50 microinch gold plating (optional 100 microinch).
    - Features: Probe-proof socket contacts and crimp-type rear removable contacts.
    - Operating Conditions:
    - Standard temperature: Up to 302°F.
    - High-temperature version: Up to 392°F with gold-plated contacts and other heat-resistant components.
    - Electrical Characteristics:
    Maximum flexibility with up to 128 circuits per connector in various configurations.
    - Environmental Protection:
    - Interfacial seal with fluorinated silicone grommet for moisture resistance.
    - Bayonet lock coupling ensures reliable mating.
    3. Product Features and Advantages
    - Lightweight and Space-Efficient: Designed for compact applications while maintaining durability.
    - Contact Protection: Full scoop-proof design eliminates bent pins and short circuits during mating.
    - Quick Coupling: Integrated three-point bayonet locking mechanism facilitates rapid connection.
    - Error Prevention: Five-key/keyway polarization prevents mismating.
    - Versatile Configurations: Nine shell sizes and multiple styles offer customization options.
    - RoHS Compliance: Ensures environmental friendliness and regulatory compliance.
    - Fail-Safe Options: Available with breakaway lanyard release for emergency disconnection.
    4. Application Cases and Recommendations
    - Applications: Used extensively in avionic systems, missile guidance, and satellite communication due to their resistance to harsh environments and ability to handle critical data transfer.
    - Use Case Example: In avionics, the JT/LJT series is employed for connecting control modules, sensors, and actuators. It ensures seamless signal integrity even under extreme vibration and temperature fluctuations.
    - Recommendations: Users should prioritize proper strain relief and sealing to enhance long-term reliability. For high-temperature applications, the LJTS or JTS variants are recommended.
    5. Compatibility and Support
    - Compatibility: The JT/LJT series is fully compatible with MIL-DTL-38999 specifications and can integrate seamlessly with existing systems.
    - Support Services: Amphenol Aerospace offers comprehensive technical support and after-sales assistance. Customization options and rapid prototyping services are also available.
    6. Common Issues and Solutions
    - Issue 1: Bent pins during mating.
    Solution: Ensure proper alignment using the key/keyway polarization system.

    - Issue 2: Water ingress.
    Solution: Use connectors with integrated fluorinated silicone grommets and gaskets for enhanced moisture sealing.
    - Issue 3: Corrosion in high-temperature environments.
    Solution: Opt for

MS27484T20B35S-LC参数

参数
额定电流 -
外壳材料 Aluminum Alloy
针脚数 79pin
触头镀层 - 配接 -
类型 Bayonet Lock,Plug Housing
颜色 -
端接 -
长*宽*高 22.63mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

MS27484T20B35S-LC厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

MS27484T20B35S-LC数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL MS27484T20B35S-LC MS27484T20B35S-LC数据手册

MS27484T20B35S-LC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 71.3192 ¥ 604.0736
库存: 10
起订量: 3 增量: 0
交货地:
最小起订量为:1
合计: ¥ 604.07
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908