处理中...

首页  >  产品百科  >  T 6482 001

T 6482 001

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Accessories,Standard Circular Connector 黑色
供应商型号:
供应商:
标准整包数: 0
AMPHENOL 圆形连接器 T 6482 001

T 6482 001概述

    Amphenol C 16-1 Circular Connectors: High-Performance Solutions for Industrial Applications
    Product Introduction
    The Amphenol C 16-1 series circular connectors are designed for industrial applications requiring robust performance under demanding environmental conditions. These connectors are widely used in machine tools, measurement and control systems, process technology, and medical equipment. With both screw-type and crimp termination options, the series caters to diverse needs while maintaining high-quality standards.
    Technical Parameters
    | Parameter | Value |

    | Contacts | 3+PE and 6+PE configurations |
    | Rated Insulation Voltage | 400V (screw), 250V (crimp) |
    | Current Carrying Capacity | 16A (screw), 10A (crimp) |
    | Pollution Degree | 3 |
    | Installation Category | III |
    | Protection Class | IP67 |
    | Temperature Range | -40°C to +100°C |
    | Strain Relief | Integrated cable clamp |
    These connectors support a range of wire gauges, including 0.75 mm² (AWG 18) to 2.5 mm² (AWG 14). The use of high-grade polyamide 6.6 ensures durability and thermal stability. The screw-type termination is rated for 400V, while the crimp-type supports up to 250V.
    Product Features and Advantages
    The C 16-1 series offers several key features:
    - Reliable Termination: Both screw and crimp terminations provide secure connections.
    - Durability: Enclosures made of high-grade plastic offer excellent resistance to environmental factors.
    - Safety: Protected against unlocking by threaded coupling mechanisms.
    - Flexibility: Available with straight or 90° cable outlets and various cable gland options.
    - Customization: Custom color coding and mechanical coding options enhance usability.
    Application Cases and Usage Recommendations
    The C 16-1 series is ideal for harsh environments such as manufacturing plants, marine applications, and outdoor settings. For instance, in industrial machinery, the connectors ensure uninterrupted power supply even under vibration and temperature fluctuations. Users should ensure correct torque application (minimum 1Nm, maximum 2Nm) to prevent loosening during operation.
    Usage Suggestions:
    - Use with appropriate strain relief to prevent cable fatigue.
    - Ensure compatibility between wire gauge and connector specification.
    Compatibility and Support
    These connectors are compatible with a wide range of accessories and tools, ensuring seamless integration into existing systems. Amphenol provides comprehensive documentation and technical support, including crimp tool catalogs for optimal performance.
    Common Issues and Solutions
    | Problem | Solution |

    | Loose Connection | Apply correct torque during installation.|
    | Incorrect Wire Gauge | Verify wire size matches connector specs.|
    | Poor Weatherproofing | Check sealing gasket integrity. |
    Summary and Recommendation
    The Amphenol C 16-1 series stands out with its reliability, versatility, and compliance with stringent industry standards. It is particularly recommended for applications requiring robust connectivity in challenging environments. Whether in industrial machinery or medical equipment, these connectors deliver exceptional performance and safety. Given their durability and adaptability, they are highly recommended for professional use.
    By choosing the C 16-1 series, users benefit from long-term cost savings through reduced downtime and maintenance needs, making it an invaluable asset in modern electronic systems.

T 6482 001参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Accessories,Standard Circular Connector
颜色 黑色
26mm(mm)

T 6482 001厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

T 6482 001数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL T 6482 001 T 6482 001数据手册

T 6482 001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908