处理中...

首页  >  产品百科  >  GTCL030-14S-12P-C14-A24

GTCL030-14S-12P-C14-A24

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 法兰安装 27.6mm(长度)*30mm(高度)
供应商型号: 1945641
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTCL030-14S-12P-C14-A24

GTCL030-14S-12P-C14-A24概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors: A Comprehensive Overview
    Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors represent a robust and reliable solution designed specifically for demanding environments such as rail/mass transit systems and harsh industrial settings. These connectors offer quick and secure coupling mechanisms, making them ideal for applications requiring high reliability under adverse conditions. Originally developed for military purposes, the GT Series has evolved into a versatile product suite catering to commercial, geophysical, aerospace, ground support, and shipboard applications. They have gained particular recognition as the preferred choice for mass transit connectivity solutions.
    Technical Parameters
    The technical specifications of the Amphenol GT Series connectors highlight their durability and adaptability:
    - Quick Positive Coupling: Features audible, tactile, and visual indicators confirming proper connection.
    - Waterproof: IP67 rated, ensuring protection against water ingress.
    - Temperature Range:
    - Neoprene inserts: -55°C to +125°C.
    - Viton inserts: -50°C to +200°C.
    - Low smoke/flame retardant inserts: -55°C to +125°C.
    - Termination Options: Available in crimp and solder formats.
    - Contact Plating: Contacts can be plated with gold or silver.
    - Shell Materials: Components made from aluminum or stainless steel, providing enhanced ruggedness.
    - Ampacity: Up to 50% higher current capacity using RADSOK® technology (page 89).
    - Minimum Number of Couplings: 2000 cycles.
    Product Features and Advantages
    The GT Series offers several standout features:
    - Versatile Insert Configurations: Various configurations allow customization based on specific application needs.
    - Intermateability: Compatible with existing VG95234 connectors, ensuring seamless integration into existing systems.
    - Durable Construction: Aluminum or stainless steel materials ensure longevity in challenging environments.
    - Enhanced Safety: Optional resilient cover coupling enhances damage protection and grip security.
    - Performance Excellence: With up to 50% higher ampacity via RADSOK® technology, these connectors deliver superior performance in power transmission.
    Application Cases and Usage Recommendations
    The GT Series is employed across multiple sectors due to its versatility and robustness. Key applications include:
    - Mass Transit Systems: Ensuring reliable connectivity in high-shock and vibration environments.
    - Industrial Automation: Suitable for automation machinery requiring durable connectors.
    - Military Applications: Designed initially for military use, these connectors meet stringent requirements.

    Usage Suggestions:
    - When integrating into existing systems, verify compatibility with other components to maximize efficiency.
    - Consider the operating environment temperature when selecting the appropriate insert material.
    Compatibility and Support
    These connectors are compatible with various electronic components and devices within the rail industry. Amphenol provides comprehensive customer support, including documentation (pages 88-89) detailing ordering instructions and intermateability guidelines. Additionally, specialized offerings like GT Amphe-Power Connectors with RADSOK® technology cater to unique power application demands.
    Common Issues and Solutions
    Some typical challenges users might encounter include:
    - Loose Connections: Ensure proper insertion and locking mechanism operation.
    - Environmental Damage: Use resilient covers to protect connectors from physical harm.
    - Poor Performance: Verify correct selection of inserts and contacts based on the application requirements.
    Solutions:
    - Follow installation guides provided in the manual.
    - Regularly inspect and maintain connectors to prevent degradation

GTCL030-14S-12P-C14-A24参数

参数
类型 Circular MIL Spec Connector
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
长*宽*高 27.6mm(长度)*30mm(高度)
安装方式 法兰安装
应用等级 军用级
零件状态 在售
包装方式 散装

GTCL030-14S-12P-C14-A24厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTCL030-14S-12P-C14-A24数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTCL030-14S-12P-C14-A24 GTCL030-14S-12P-C14-A24数据手册

GTCL030-14S-12P-C14-A24封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 264.7382
5+ ¥ 264.7382
10+ ¥ 260.0107
25+ ¥ 255.2833
50+ ¥ 255.2833
100+ ¥ 255.2833
250+ ¥ 255.2833
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908