处理中...

首页  >  产品百科  >  GTS02R28-12SX

GTS02R28-12SX

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 焊盘 Aluminium合金 13A 35.7mm(长度)*50.8mm(高度)
供应商型号: ET-1948038
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS02R28-12SX

GTS02R28-12SX概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors: A Comprehensive Overview
    1. Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors is a robust line of connectors designed specifically for demanding environments such as rail/mass transit and harsh operational conditions. These connectors feature reverse bayonet coupling, offering a quick and secure connection method. They are ideal for applications requiring high reliability, waterproofing, and resistance to shock and vibration. The series supports various insertion configurations, ensuring flexibility and adaptability across multiple industries.
    Key applications include:
    - Rail transportation systems
    - Mass transit vehicles
    - Military and geophysical operations
    - Aerospace and ground support equipment
    - Shipboard systems
    The connectors come in multiple shell styles including wall mount receptacles, inline receptacles, straight plugs, and more, catering to diverse mounting requirements.
    2. Technical Parameters
    Below are key technical specifications for the Amphenol GT Series:
    | Parameter | Details |

    | Coupling Type | Reverse bayonet coupling |
    | Waterproof Rating | IP67 |
    | Operating Temperature Range | -55°C to +125°C (Neoprene inserts)
    -50°C to +200°C (Viton inserts)
    -55°C to +125°C (Low smoke/flame retardant inserts) |
    | Locking Mechanism | No lockwiring required |
    | Contact Termination | Crimp and solder |
    | Contact Plating | Gold and silver |
    | Material | Aluminum or stainless steel components |
    | Coupling Durability | Minimum 2000 couplings |
    | Certifications | UL Recognized |
    | Electrical Performance | Up to 50% more ampacity with RADSOK® technology |
    Additionally, inserts are available in Neoprene and Viton materials, with low smoke/flame retardant options. Various contact sizes and arrangements cater to different current and signal requirements.
    3. Product Features and Advantages
    The Amphenol GT Series stands out due to its unique combination of features:
    - Quick and Secure Coupling: Audible, tactile, and visual indicators confirm full coupling.
    - Durability: Designed to withstand high shock and vibration, making it suitable for rugged environments.
    - Wide Operating Range: With temperature ratings up to +200°C, it handles extreme conditions effectively.
    - No Lockwiring Required: Simplifies installation and reduces maintenance.
    - Versatility: Offers multiple shell styles and custom configurations to suit specific applications.
    - Safety Compliance: UL recognized, ensuring adherence to global safety standards.
    - Improved Ampacity: Enhanced ampacity with RADSOK® technology.
    These features make the GT Series a preferred choice in applications where reliability, durability, and ease of use are critical.
    4. Application Cases and Usage Recommendations
    The Amphenol GT Series is widely deployed in mass transit systems and industrial environments. For instance:
    - In rail transport, it connects critical signaling and control systems, ensuring seamless operation under vibration and temperature fluctuations.
    - In mass transit vehicles, it facilitates connections for lighting, communication, and emergency systems.
    Usage Recommendations:
    - Ensure proper mating cycles to maximize con

GTS02R28-12SX参数

参数
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 焊盘
额定电流 13A
外壳材料 Aluminium合金
针脚数 -
长*宽*高 35.7mm(长度)*50.8mm(高度)
应用等级 军用级
零件状态 在售
包装方式 袋装

GTS02R28-12SX厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS02R28-12SX数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS02R28-12SX GTS02R28-12SX数据手册

GTS02R28-12SX封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 51.786 ¥ 437.5919
10+ $ 49.7891 ¥ 420.7179
库存: 5
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 437.59
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908