处理中...

首页  >  产品百科  >  10-555314-37S

10-555314-37S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 焊盘 螺纹安装 34.92mm(长度)*34.95mm(高度)
供应商型号: WES-10-555314-37S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-555314-37S

10-555314-37S概述

    Amphenol QWL Series Cylindrical Connectors
    Product Introduction
    The Amphenol QWL Series cylindrical connectors are designed for compact and heavy-duty industrial applications. These connectors excel in environments where physical strength and reliability are paramount. The QWL series is particularly suited for marine, aerospace, and military-grade applications due to its robust construction and high-performance capabilities. These connectors support multiple configurations for various types of multiconductor cables, making them highly versatile.
    The QWL series is an economical alternative to more specialized military-qualified designs, offering equivalent MIL-C-22992 environmental specifications. This ensures dependable operation under severe conditions such as extreme temperatures, vibrations, and moisture.
    Technical Parameters
    Here are the technical specifications for the Amphenol QWL Series:
    - Shell Sizes: Equivalent to MS shell sizes (10S, 12S, 14S, etc.)
    - Current Capacity: High current capability for power distribution.
    - Material: High-strength aluminum shells with Alumilite 225 hard anodic finish.
    - Environmental Resistance: Resistant to thermal shock, moisture, salt spray, and fluid immersion.
    - Durability: Supports up to 500 mating/unmating cycles.
    - Temperature Range: Operates between -55°C and +125°C.
    - Vibration Resistance: Can withstand frequencies from 10Hz to 2000Hz.
    Product Features and Advantages
    The QWL series offers several distinct advantages:
    - Exceptional Service Life: Features durable aluminum shells and resilient inserts.
    - Ease of Use: Includes foolproof mechanisms like double stub coupling threads and left-hand accessory threads.
    - Customization: Both MS and custom insert patterns are available, accommodating a wide array of multi-conductor cables.
    - Accessories: Comprehensive line of accessories, including sealing adapters, protective caps, and clamping systems.
    Application Cases and Usage Recommendations
    The QWL series finds extensive use in critical systems where environmental resistance is crucial:
    - Maritime Applications: Ideal for naval vessels requiring reliable connectors for power distribution.
    - Military Use: Suitable for aircraft and ground vehicles needing durable connectivity solutions.
    - Industrial Settings: Can be utilized in factories and plants dealing with harsh environments.
    For optimal performance, ensure proper insertion alignment during installation and regular maintenance checks.
    Compatibility and Support
    The QWL series is compatible with standard cable types and integrates seamlessly into existing systems. Amphenol provides comprehensive technical support and maintains certification under ISO-9001 and AS-9100 standards. Users can expect reliable after-sales service and assistance from Amphenol's global network of offices.
    Common Issues and Solutions
    Some typical issues include:
    - Loose Connections: Tighten the connectors securely before use.
    - Seal Leakage: Check seals and replace damaged ones immediately.
    - Connector Misalignment: Align the keyways correctly before mating.
    For detailed troubleshooting, consult the official Amphenol technical manual or contact their customer support.
    Conclusion and Recommendation
    Overall, the Amphenol QWL Series cylindrical connectors stand out for their durability, versatility, and adaptability across diverse industrial sectors. Their ability to handle high currents, resist environmental stresses, and integrate smoothly into complex systems makes them a top choice for demanding applications. I strongly recommend the QWL series for any project requiring reliable, robust connectivity solutions.

10-555314-37S参数

参数
类型 -
颜色 -
端接 焊盘
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
长*宽*高 34.92mm(长度)*34.95mm(高度)
安装方式 螺纹安装
应用等级 工业级

10-555314-37S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555314-37S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-555314-37S 10-555314-37S数据手册

10-555314-37S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 14.9742 ¥ 126.8315
库存: 58
起订量: 13 增量: 0
交货地:
最小起订量为:1
合计: ¥ 126.83
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908