处理中...

首页  >  产品百科  >  165-10-1000

165-10-1000

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Plugs Aluminum 7.5A 导线安装
供应商型号: WES-165-10-1000
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 165-10-1000

165-10-1000概述

    # Amphenol 67 and 165 Series Connectors: Compact Solutions for Modern Applications
    Product Introduction
    Amphenol's 67 and 165 Series connectors represent cutting-edge advancements in miniaturized cylindrical connector technology. These connectors are designed for applications requiring high reliability, durability, and environmental resilience. The 67 Series, commonly known as "Minni E," offers approximately half the weight of standard cylindrical connectors, making it an ideal choice for aerospace, defense, and industrial applications where weight is a critical consideration. On the other hand, the 165 Series is a miniaturized version of the MIL-C-5015 connector, offering a third of the size and weight while maintaining military-grade performance.
    Both series are engineered to excel in harsh environments, featuring quick bayonet couplings, high vibration resistance, and excellent moisture and pressure sealing capabilities. They are suitable for use in diverse fields such as avionics, telecommunications, automotive, and defense systems.
    Technical Parameters
    Amphenol 67 Series Specifications:
    - Weight: Approximately half the weight of standard cylindrical connectors.
    - Operating Temperature Range: -67°F to +257°F.
    - Voltage Ratings:
    - Unsealed (Sea Level): Up to 2,000 VRMS AC.
    - Sealed (Sea Level): Up to 2,500 VRMS AC.
    - Altitude (70,000 ft, Unsealed): Up to 500 VRMS AC.
    - Altitude (70,000 ft, Sealed): Up to 2,500 VRMS AC.
    - Environmental Resistance: Sealed connectors capable of operating at 1500 VRMS at 70,000 feet altitude.
    - Vibration Resistance: 10 to 2,000 cps at 20Gs.
    - Moisture Resistance: Exceeds MIL-C-5015 requirements with potting.
    Amphenol 165 Series Specifications:
    - Weight: Approximately one-third the size and weight of standard MIL-C-5015 connectors.
    - Voltage Ratings:
    - Sea Level: Up to 600 VRMS AC for some models.
    - Altitude: Maintains high voltage ratings even at 70,000 feet.
    - Pressure Seal Requirements: Meets MIL-C-5015 Class C construction standards.
    - Material: High-grade aluminum with gray anodize finish.
    Product Features and Advantages
    Amphenol 67 Series:
    - Lightweight and Durable: Ideal for applications requiring reduced weight without compromising strength.
    - Bayonet Coupling: Provides quick and secure connections.
    - Sealed Design: Ensures protection against moisture and dust ingress.
    - Wide Operating Temperature Range: Suitable for extreme environmental conditions.
    Amphenol 165 Series:
    - Miniaturization: Offers significant space savings in compact designs.
    - Quick Bayonet Coupling: Facilitates rapid connection and disconnection.
    - Pressure and Water Protection: O-ring seals ensure reliable performance in wet or pressurized environments.
    - Compliance with Military Standards: Meets MIL-C-5015 requirements, ensuring robustness and reliability.
    Application Cases and Usage Recommendations
    Amphenol 67 Series Applications:
    - Avionics Systems: Used in aircraft interiors and exteriors for data transmission and power supply.
    - Defense Equipment: Deployed in military vehicles and portable communication devices.
    - Industrial Automation: Ideal for robotics and machinery requiring durable connectors.
    Usage Recommendation: When selecting the 67 Series, consider the specific insert arrangement and shell style based on the number of contacts required and the type of cable used.
    Amphenol 165 Series Applications:
    - Telecommunications: Used in signal distribution panels and outdoor equipment.
    - Automotive: Installed in vehicle infotainment and diagnostic systems.
    - Military Applications: Employed in rugged environments demanding high-performance connectors.
    Usage Recommendation: Ensure proper selection of insert configurations and contact types to match the current and voltage demands of the application.
    Compatibility and

165-10-1000参数

参数
触头镀层 - 配接 -
类型 Circular MIL Spec Connector,Plugs
颜色 -
端接 -
额定电流 7.5A
外壳材料 Aluminum
针脚数 -
安装方式 导线安装
应用等级 军用级
包装方式 散装

165-10-1000厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

165-10-1000数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 165-10-1000 165-10-1000数据手册

165-10-1000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 132.1482 ¥ 1119.2953
库存: 10
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1119.29
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908