处理中...

首页  >  产品百科  >  GTS06F18-1SW

GTS06F18-1SW

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 焊盘 Aluminium合金 13A 导线安装 75mm(长度)
供应商型号: 1948963
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS06F18-1SW

GTS06F18-1SW概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors: Product Overview
    1. Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors represent a robust and versatile solution for harsh environmental conditions. Originally designed for military applications, these connectors have transitioned into widespread usage across various sectors including rail/mass transit, geophysical exploration, aerospace, ground support, and marine environments. The GT Series offers quick coupling mechanisms, enhanced durability, and superior performance under extreme conditions.
    These connectors are compatible with MIL-C-5015 insert patterns, ensuring a seamless integration with existing systems while providing additional advantages such as waterproofing (IP67 rating), high shock/vibration resistance, and ease of use without requiring lockwiring. The GT Series supports a wide array of configurations, including wall-mount receptacles, inline receptacles, and straight and angle plugs, catering to diverse system requirements.
    2. Technical Parameters
    Below are the key technical specifications of the Amphenol GT Series:
    - Coupling Mechanism: Reverse bayonet coupling ensures rapid and secure connections.
    - Operating Temperature Range:
    - With Neoprene inserts: -55°C to +125°C
    - With Viton inserts: -50°C to +200°C
    - With low smoke/flame retardant inserts: -55°C to +125°C
    - Environmental Protection: Waterproof, IP67 rated, resistant to shock and vibration.
    - Termination Options: Crimp and solder terminations available.
    - Plating Options: Gold and silver plating for contacts.
    - Shell Materials: Aluminum or stainless steel components.
    - Insert Materials: Neoprene, Viton, and low smoke/flame retardant inserts.
    - Maximum Number of Couplings: 2000 minimum.
    - UL Recognition: Recognized by Underwriters Laboratories.
    - Enhanced Ampacity: Up to 50% higher current capacity with RADSOK® technology.
    3. Product Features and Advantages
    The Amphenol GT Series connectors stand out due to several distinctive features:
    - Rapid Coupling: Quick and reliable connection via the reverse bayonet mechanism, which provides audible, tactile, and visual confirmation of full coupling.
    - Diverse Configurations: Offers wall-mount receptacles, inline receptacles, and multiple plug styles to suit specific application needs.
    - Durability and Reliability: Constructed with zinc-alloy plating (cadmium-free) and resilient materials that ensure long-term performance under challenging conditions.
    - Versatile Compatibility: Intermateable with existing VG95234 connectors.
    - Fire Safety: Low smoke and flame retardant inserts enhance safety in critical applications.
    - Performance Enhancements: The inclusion of RADSOK® technology allows for up to 50% higher ampacity compared to standard connectors.
    4. Application Case Studies and Usage Recommendations
    The GT Series connectors are ideal for environments where reliability and durability are paramount. Typical applications include:
    - Rail/Mass Transit Systems: Suitable for signal and communication systems within trains, where resistance to vibrations and environmental factors is crucial.
    - Geophysical Exploration: Use in seismic and survey equipment operating in remote and demanding locations.
    - Military Applications: Utilized in defense electronics where connectors must withstand harsh conditions and maintain consistent performance.
    - Marine and Shipboard Systems: Waterproofing and corrosion-resistant properties make them suitable for maritime environments.
    Usage Suggestions:
    - For applications requiring high-temperature resilience, choose connectors with Viton inserts.
    - In environments prone to electromagnetic interference, consider using shielded configurations.
    - Always verify the compatibility of the connector with the intended cable gauge and type during installation.

GTS06F18-1SW参数

参数
额定电流 13A
外壳材料 Aluminium合金
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 焊盘
长*宽*高 75mm(长度)
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 散装

GTS06F18-1SW厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS06F18-1SW数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS06F18-1SW GTS06F18-1SW数据手册

GTS06F18-1SW封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 556.9759
10+ ¥ 546.849
25+ ¥ 546.849
50+ ¥ 546.849
100+ ¥ 546.849
库存: 131
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 556.97
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908