处理中...

首页  >  产品百科  >  62GB-11E16-26PN

62GB-11E16-26PN

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 压缩螺母,环形 Aluminium合金 7.5A 导线安装,支架安装
供应商型号:
供应商:
标准整包数: 0
AMPHENOL 圆形连接器 62GB-11E16-26PN

62GB-11E16-26PN概述

    AMPHENOL 62GB Series Connectors: Technical Overview
    Product Introduction
    The AMPHENOL 62GB series connectors are high-performance interconnect solutions designed for demanding applications such as military, industrial, and aerospace sectors. These connectors are structurally similar to MIL-DTL-26482 connectors but come with enhanced features such as keyway orientation to minimize mis-mating among multiple connectors. Manufactured with aluminum alloy shells and available in brass or stainless steel options, these connectors are built for durability and reliability.
    Applications include aviation, communication systems, factory automation, medical instrumentation, sensors, mobile equipment, and ships. The robust construction and reliable performance make them suitable for environments where mis-mating or cross-plugging is a critical concern.
    Technical Parameters
    The AMPHENOL 62GB series offers the following key technical specifications:
    | Parameter | Details |

    | Operating Temperature | -67°F to +257°F (-55°C to +125°C) |
    | Voltage Ratings | Service Ratings: 700V (Sea Level), 450V (70,000 ft Altitude) |
    | Current Rating | Up to 45A for wire gauges ranging from 24 AWG to 8 AWG |
    | Insulation Resistance | ≥5,000 megohms at 77°F (25°C) |
    | Wire Sealing Range | 0.060–0.145 inches (1.52–3.68 mm) |
    | Contact Resistance | ≤50 milliohms |
    | Mating Cycles | Minimum of 500 cycles |
    | Sealing Performance | Seals completely under water at 6 feet depth for 48 hours |
    | Electroplating Options | Gold plating (minimum 50 microinches), electroless nickel, olive drab chromate over cadmium, etc. |
    Product Features and Advantages
    1. Keyway Orientation: Unique keyway system reduces the risk of mis-mating.
    2. Durable Shell Material: Aluminum alloy shells ensure exceptional strength while providing corrosion resistance.
    3. Wide Operating Temperature Range: Suitable for extreme temperature conditions from -67°F to +257°F.
    4. Environmental Sealing: Combines shell, peripheral, interfacial, and wire seals for optimal moisture protection.
    5. Industry Compliance: Meets British Standard Specification BS 9522 F00 17 and MIL-DTL-26482 standards.
    6. Resilient Insulation: Uses polychloroprene rubber compound to provide a liquid-tight assembly.
    Application Cases and Use Suggestions
    The AMPHENOL 62GB series connectors are well-suited for scenarios requiring robust electrical connections in harsh environments. For example:
    - Aviation: High-speed data transmission in avionics systems where connectors must withstand vibration and shock.
    - Medical Equipment: Reliable performance in life-support devices under stringent hygiene and safety requirements.
    - Industrial Automation: Withstanding extreme temperatures and corrosive substances in automated machinery.
    Useful tips for deployment include:
    - Select appropriate shell and contact types based on current and voltage needs.
    - Ensure proper sealing when using in wet or humid environments.
    Compatibility and Support
    The 62GB series is fully compatible with standard MIL-DTL-26482 accessories, allowing easy integration into existing systems. Additionally, PEI-Genesis, the largest global assembler of these connectors, provides extensive support and resources, including technical assistance and rapid delivery

62GB-11E16-26PN参数

参数
额定电流 7.5A
外壳材料 Aluminium合金
针脚数 -
触头镀层 - 配接 -
类型 压缩螺母,环形
颜色 -
端接 -
安装方式 导线安装,支架安装
应用等级 工业级

62GB-11E16-26PN厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

62GB-11E16-26PN数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 62GB-11E16-26PN 62GB-11E16-26PN数据手册

62GB-11E16-26PN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908