处理中...

首页  >  产品百科  >  MQ35R-1624S-734

MQ35R-1624S-734

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 7.5A 导线安装 34.79mm(长度)
供应商型号: WES-MQ35R-1624S-734
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 MQ35R-1624S-734

MQ35R-1624S-734概述

    Amphenol/MATRIX MIL-C-83723, Series III Connectors: Comprehensive Product Overview
    Product Introduction
    Amphenol/MATRIX's MIL-C-83723, Series III connectors are a versatile and robust family of miniature cylindrical connectors designed for demanding environments. These connectors cater to a variety of applications, including aircraft and general-purpose equipment requiring environmental resistance. They are distinguished by their three primary coupling styles—bayonet, threaded, and quick-disconnect—which allow for flexibility in mounting configurations and ease of use.
    Key product types include:
    - Bayonet coupling connectors
    - Threaded coupling connectors
    - Quick-disconnect coupling connectors
    These connectors are available in aluminum or passivated stainless steel and feature crimp rear release contacts in sizes 12, 16, and 20, supporting up to 61 circuits.
    Technical Parameters
    Below are the critical technical specifications and performance parameters of the Amphenol/MATRIX MIL-C-83723, Series III connectors:
    | Parameter | Specification |

    | Recommended Operating Voltage | Up to 600 VAC (RMS) at sea level |
    | Altitude Test Immersion | Ensured with wired, mated connectors and specified accessories |
    | Operating Temperature Range | –65°C (–85°F) to 200°C (392°F) |
    | Durability | Minimum of 500 mating cycles |
    | Environmental Seal | Triple-webbed grommet design ensuring sealing over a wide range of wire diameters |
    | Shock Resistance | No damage and current interruption ≤ 1 µs when subjected to 100g peak shock for 6ms along three axes |
    | Vibration Resistance | Random vibration up to 2,000 Hz without current interruption |
    Product Features and Advantages
    The Amphenol/MATRIX MIL-C-83723, Series III connectors stand out due to their unique design characteristics:
    - Versatility: Three coupling styles offer adaptability for various mounting requirements.
    - Robust Construction: Materials like passivated stainless steel ensure durability and resistance to harsh conditions.
    - Superior Environmental Sealing: Features individual contact seals, silicone elastomer interfacial seals, and a shell-to-shell seal.
    - Ease of Use: Quick-disconnect and bayonet coupling options provide fast and reliable connections.
    - Customizable Options: Multiple shell sizes, mounting configurations, and keying positions make these connectors highly flexible.
    These features collectively enhance the product's market competitiveness in applications such as aerospace, defense, and industrial machinery.
    Application Cases and Usage Suggestions
    Application Cases:
    - Aircraft wiring systems where environmental resistance and durability are crucial.
    - Military-grade equipment that requires precise interconnection solutions under extreme conditions.
    Usage Suggestions:
    - Always ensure proper alignment of the coupling mechanism to avoid stress on the connector during installation.
    - Utilize RFI grounding pins for enhanced electromagnetic interference (EMI) shielding in high-frequency applications.
    - Regularly inspect connectors for signs of wear or corrosion, especially in environments prone to moisture and dust.
    Compatibility and Support
    The connectors are compatible with most MIL-C-26500 bayonet and threaded coupling connectors, making them interchangeable across different platforms. Amphenol Corporation provides comprehensive support, including d

MQ35R-1624S-734参数

参数
端接 -
额定电流 7.5A
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
长*宽*高 34.79mm(长度)
安装方式 导线安装
应用等级 工业级

MQ35R-1624S-734厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

MQ35R-1624S-734数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL MQ35R-1624S-734 MQ35R-1624S-734数据手册

MQ35R-1624S-734封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 916.6476 ¥ 7764.0052
库存: 13
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 7764
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908