处理中...

首页  >  产品百科  >  GTS01A20-19S

GTS01A20-19S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 焊盘 Aluminium合金 46A 导线安装
供应商型号: 1947551
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS01A20-19S

GTS01A20-19S概述

    # Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    Amphenol GT Series reverse bayonet coupling connectors represent a ruggedized connector solution designed specifically for demanding environments such as rail/mass transit and other harsh conditions. The series is part of the renowned Amphenol product portfolio and incorporates advanced features tailored to meet the rigorous standards of modern industrial applications.
    These connectors utilize MIL-C-5015 insert patterns, offering compatibility and performance optimization for a wide array of uses. They are engineered to ensure quick and secure coupling, providing audible, tactile, and visual confirmation of full engagement. Their robust design ensures resistance to shock and vibration, making them ideal for applications where reliability under extreme conditions is critical.
    Technical Parameters
    Key Specifications:
    - Coupling Mechanism: Reverse bayonet coupling
    - IP Rating: IP67 waterproof
    - Operating Temperature Range:
    - Neoprene inserts: -55°C to +125°C
    - Viton inserts: -50°C to +200°C
    - Low smoke/flame retardant inserts: -55°C to +125°C
    - Termination Options: Crimp and solder
    - Contact Plating: Gold and silver
    - Shell Materials: Aluminum or stainless steel components
    - Locking Features: Resilient cover coupling for enhanced protection and grip
    - Coupling Durability: Minimum 2000 couplings
    - Certifications: UL recognized
    Contact Arrangements and Service Ratings:
    The GT Series offers a diverse selection of insert arrangements catering to various service ratings and total contact configurations. For instance:
    - Insert Arrangement 14S-5: Inst., Total Contacts = 5
    - Insert Arrangement 24-28: Inst., Total Contacts = 24
    Refer to the provided table for detailed insert availability and contact size information.
    Product Features and Advantages
    Unique Features:
    1. Quick Positive Coupling: Reduces installation time and improves operational efficiency.
    2. Multi-Level Indication: Ensures secure coupling through audible, tactile, and visual feedback.
    3. Rugged Construction: Made from aluminum or stainless steel, ensuring durability against environmental stressors.
    4. Wide Operating Temperature Range: Accommodates diverse climates and operational conditions.
    5. Enhanced Ampacity: Up to 50% higher ampacity with RADSOK® technology.
    Market Competitiveness:
    The GT Series stands out due to its versatility and adaptability, making it the preferred choice for mass transit applications. Its ability to intermate with existing VG95234 connectors further enhances its value proposition in retrofit and integration scenarios.
    Application Case Studies and Usage Recommendations
    Typical Applications:
    - Rail/Mass Transit Systems: Critical for onboard electrical connections where reliability is paramount.
    - Geophysical Equipment: Suitable for field-deployed devices exposed to varying environmental factors.
    - Ground Support and Shipboard Systems: Ideal for operations requiring reliable interconnect solutions.
    Usage Recommendations:
    - Selection Based on Environment: Choose appropriate materials (Neoprene, Viton, or low smoke/flame retardant) based on specific environmental constraints.
    - Maintenance Planning: Regular inspections and proper maintenance practices should be implemented to maximize lifespan.
    - Cable Management: Ensure optimal cable management practices to prevent physical damage and maintain signal integrity.
    Compatibility and Support
    Interoperability:
    Amphenol GT Series connectors are designed to be compatible with existing VG95234 connectors, facilitating seamless integration into current systems.
    Vendor Support:
    Amphenol provides comprehensive support, including technical assistance and warranty services. For specific queries or custom requirements, customers can contact A

GTS01A20-19S参数

参数
外壳材料 Aluminium合金
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 焊盘
额定电流 46A
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 散装

GTS01A20-19S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS01A20-19S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS01A20-19S GTS01A20-19S数据手册

GTS01A20-19S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 457.0276
50+ ¥ 457.0276
库存: 41
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 457.02
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908