处理中...

首页  >  产品百科  >  10-184964-123

10-184964-123

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Accessories,Circular MIL Spec Tools,Hardware &
供应商型号: WES-10-184964-123
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-184964-123

10-184964-123概述

    Amphenol Miniature Cylindrical Connectors
    Product Introduction
    Amphenol Miniature Cylindrical Connectors are designed to provide robust and reliable connectivity solutions across various industries, including military, aerospace, and industrial applications. These connectors are manufactured to meet MIL-C-26482, Series 1 specifications, ensuring compliance with rigorous military standards. The connectors are available in multiple configurations, offering twice the number of contacts in half the space compared to standard connectors. With their compact size and extensive feature set, these connectors are ideal for applications requiring high-density connections in challenging environments.
    Key features of Amphenol Miniature Cylindrical Connectors include:
    - Twice the number of contacts in half the size.
    - Availability in MS-approved and proprietary styles.
    - Versatile termination options, including solder and crimp.
    - Bayonet and threaded coupling styles for enhanced flexibility.
    Technical Parameters
    Here are the critical technical specifications for Amphenol Miniature Cylindrical Connectors:
    | Feature | Specification |

    | Operating Temperature | -55°C to +125°C |
    | Operating Voltage | Up to 1000 VAC (RMS) at sea level |
    | Contacts | Machined from low-loss copper alloy, gold-plated |
    | Dielectric Strength | High due to resilient inserts |
    | Shell Finishes | Non-cadmium options available |
    | Electrical Characteristics | MIL-C-26482, Series 1 compliant |
    These connectors support a wide range of electrical characteristics and are suitable for environments where moisture resistance and durability are paramount.
    Product Features and Advantages
    1. Compact Design: Half the size of standard connectors with double the contact density.
    2. Environmental Sealing: Grommet and clamp design ensures effective moisture sealing.
    3. Versatile Termination Options: Solder and crimp termination methods cater to different application requirements.
    4. High Dielectric Strength: Resilient inserts ensure superior insulation performance.
    5. Wide Operating Temperature Range: Suitable for extreme conditions (-55°C to +125°C).
    These features make the connectors highly competitive in demanding applications such as military systems, aerospace, and industrial automation.
    Application Case Studies and Usage Recommendations
    Applications:
    - Instrumentation: Used in test and measurement equipment where reliability and miniaturization are critical.
    - Machine Tool Automation: Supports complex control systems with dense wiring needs.
    - Military/Aerospace: Ideal for harsh environments requiring robust connectivity solutions.
    Usage Recommendations:
    - Ensure proper mating of the connector before applying axial pull for quick disconnect functionality.
    - Use overmolded cables for enhanced moisture resistance in industrial applications.
    - Consider hermetic sealing options for applications requiring absolute moisture protection.
    Compatibility and Support
    Amphenol connectors are compatible with a variety of accessories and tools, enhancing their versatility. The company offers comprehensive technical support and maintenance services to ensure optimal performance and longevity.
    Common Issues and Solutions
    | Problem | Solution |

    | Difficulty in mating | Ensure connectors are fully aligned |
    | Moisture ingress | Use hermetic sealing options |
    | Electrical noise | Integrate EMI filter protection |
    Conclusion and Recommendation
    Amphenol Miniature Cylindrical Connectors are a top-tier solution for applications demanding high-density connectivity in compact spaces.

10-184964-123参数

参数
针脚数 -
触头镀层 - 配接 -
类型 Accessories,Circular MIL Spec Tools,Hardware &
颜色 -
端接 -
额定电流 -
外壳材料 -
零件状态 在售
包装方式 散装

10-184964-123厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-184964-123数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-184964-123 10-184964-123数据手册

10-184964-123封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 34.7864 ¥ 294.6408
库存: 9
起订量: 6 增量: 0
交货地:
最小起订量为:1
合计: ¥ 294.64
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908