处理中...

首页  >  产品百科  >  10-497596-025

10-497596-025

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Contacts,Contacts 焊盘 导线安装
供应商型号: WES-10-497596-025
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-497596-025

10-497596-025概述

    Amphenol® JT/LJT Subminiature Cylindrical Connectors
    1. Product Introduction
    Amphenol® JT/LJT series subminiature cylindrical connectors represent a reliable and versatile solution for a wide range of electronic applications. They are designed primarily for use in the aerospace industry but find utility in military, industrial, and telecommunications sectors. Key product types include the Amphenol® JT Connectors and Amphenol® LJT Connectors, both adhering to MIL-DTL-38999 specifications. The JT series supports crimp and solder terminations, while the LJT series focuses on crimp connections with enhanced features like grounding fingers and hermetic seals.
    These connectors are ideal for applications requiring compactness, durability, and high reliability. Typical applications include avionics systems, weapon systems, instrumentation, and other environments where harsh conditions demand superior performance.
    2. Technical Parameters
    General Specifications:
    - Shell Sizes: Eight sizes ranging from 8 to 24, offering varying contact densities.
    - Contact Arrangement: 2 to 128 circuits depending on the shell size and arrangement.
    - Materials:
    - Shell: Aluminum alloy (standard) or stainless steel (hermetic versions).
    - Inserts: Rigid dielectric with high electrical insulation properties.
    - Contacts: Gold-plated terminals with minimum thickness of 50 µin (1.27 µm).

    Performance Characteristics:
    - Coupling Mechanism: Bayonet lock with three-point engagement for rapid mating.
    - Polarization: Ensured through a five-key/keyway system.
    - EMI Shielding: Standard grounding fingers in LJT series; optional in JT series.
    - Temperature Range: Standard -302°F (crimp and solder), High Temperature -392°F (special versions).
    Electrical Specifications:
    - Voltage Rating: Up to 2300 VRMS for service ratings (up to 110,000 feet altitude).
    - Current Capacity: Varies by contact size and type, with maximum ratings up to 60A.
    Environmental Specifications:
    - Moisture Resistance: Equipped with interfacial seals and main joint gaskets for water ingress protection.
    - Sealing Options: Hermetic seals available for ultra-low gas leakage rates (1 x 10^-7 cm³/s).
    3. Product Features and Advantages
    Amphenol® JT/LJT connectors offer several distinct advantages:
    - Space Savings: Compact design allows integration into tight spaces without compromising performance.
    - High Contact Density: Maximum 128 circuits per connector provide high packing efficiency.
    - Error-Free Mating: Five-key/keyway polarization prevents mismating.
    - Durability: Bayonet lock ensures stable coupling under mechanical stress.
    - Customization: Offers a broad range of contact options, including coaxial, triaxial, and fiber-optic contacts.
    - RoHS Compliance: Meets environmental regulations for lead-free electronics.
    4. Application Cases and Usage Suggestions
    Amphenol® JT/LJT connectors excel in high-reliability environments such as:
    - Avionic systems requiring lightweight solutions.
    - Military communications equipment operating in extreme conditions.
    - Industrial instrumentation needing ruggedized connectivity.
    Usage Recommendations:
    - For applications requiring high current capacity, opt for larger gauge contacts (e.g., size 10 or 12).
    - If hermetic sealing is essential, choose the hermetic variants like LJT00 or LJT07.
    - Consider the lanyard release style for applications demanding quick disconnects.
    5. Compatibility and Support
    Amphenol® JT/LJT connectors are compatible with standard MIL-DTL-38999 parts and tooling. The company provides comprehensive support including:
    - Application-specific customization.
    - Training resources for proper installation and maintenance.
    - Technical documentation and online catalogs accessible via [www.amphenol-aerospace.com](http://www.amphenol-aerospace.com).
    6. Common Iss

10-497596-025参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Contacts,Contacts
颜色 -
端接 焊盘
安装方式 导线安装
应用等级 军用级
包装方式 散装

10-497596-025厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-497596-025数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-497596-025 10-497596-025数据手册

10-497596-025封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.416 ¥ 11.9935
库存: 222
起订量: 134 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.99
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908