处理中...

首页  >  产品百科  >  C016 30D006 800 12

C016 30D006 800 12

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Receptacles,Standard Circular Connector 螺纹 Polyamide (PA) 黑色 自由悬挂
供应商型号: 523-C01630D00680012
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 C016 30D006 800 12

C016 30D006 800 12概述

    Amphenol Circular Connectors: Product Overview and Comprehensive Analysis
    1. Product Introduction
    Amphenol-Tuchel Electronics GmbH, a member of the globally renowned Amphenol Corporation, specializes in the manufacturing of advanced circular connectors. These connectors cater primarily to applications in industrial machinery, plant construction, and various electrical control systems. The eco|matem series is particularly notable for its versatile design and robust functionality. With its emphasis on durability, reliability, and ease of use, the series ensures seamless integration in environments where high performance and reliability are critical.
    The eco|matem series features connectors with either 3+PE (three contacts plus a protective earth) or 6+PE (six contacts plus a protective earth) configurations. These connectors are designed for various operating voltages (3+PE: 400V; 6+PE: 250V) and currents (16A and 10-13A depending on the termination method), making them ideal for both power supply and data transmission tasks.
    2. Technical Parameters
    Below is a concise overview of the key technical specifications:
    - Contacts: 3+PE or 6+PE
    - Rated Voltage:
    - 3+PE: 400V
    - 6+PE: 250V
    - Current Carrying Capacity:
    - 3+PE: 16A (40°C)
    - 6+PE (solder): 10A (40°C)
    - 6+PE (crimp): 13A (40°C)
    - Insulation Resistance: ≥108Ω
    - Contact Resistance: ≤5mΩ
    - Temperature Range: -40°C to +125°C
    - Environmental Protection: IP65/IP67 (mated condition)
    - Climatic Category: II/III
    - Materials: Housing - PA6.6/PA6, Gasket - Neoprene/TPE
    - Wire Gauge: 0.14–2.5mm² (AWG 26–14)
    - Flammability Rating: UL94 VO
    - Mating Cycles: ≥500
    3. Product Features and Advantages
    The eco|matem series connectors stand out due to their innovative design and engineering excellence. Key features include:
    - Quick and Easy Assembly: The use of a clamping ring and internal cable clamping simplifies installation and enhances reliability.
    - Robust Design: Materials such as PA6.6/PA6 and Neoprene ensure long-term durability and resistance to environmental factors.
    - User-Centric Design: Ergonomic handles and secure locking mechanisms make handling safer and more convenient.
    - Versatility: The series supports multiple termination methods (screw, solder, crimp) and offers both straight and right-angle options.
    These features contribute to its market competitiveness by addressing the specific needs of industrial users who prioritize efficiency, safety, and longevity in their equipment.
    4. Application Cases and Usage Suggestions
    The eco|matem series is widely used across industries such as agriculture, automotive, and manufacturing. Examples include:
    - Agricultural Machinery: The 6+PE model, which aligns with DIN 9684-1 standards, is ideal for cabin-based signal transmission in tractors and farm equipment.
    - Machine Building: These connectors excel in harsh industrial settings due to their high voltage withstand capabilities and robust environmental protection.
    Usage Recommendations:
    - Always adhere to the specified stripping lengths for cables to avoid damage during assembly.
    - Ensure the tightening torque for the cable nuts remains within recommended limits to maintain proper sealing.
    - For critical applications, consider using high-voltage versions and protective caps as per manufacturer guidelines.
    5. Compatibility and Support
    Amphenol-Tuchel Electronics GmbH ensures compatibility with existing equipment through standardized designs. Additionally, their global network provides reliable after-sales support, including documentation, technical assistance, and customizations for specific client requirements.
    6. Common Issues and Solutions
    Below are some typical user concerns and their solutions:
    - Problem: Poor contact resistance post-installation.
    - Solution: Verify correct termination techniques

C016 30D006 800 12参数

参数
颜色 黑色
端接 螺纹
额定电流 -
外壳材料 Polyamide (PA)
针脚数 -
触头镀层 - 配接 -
类型 Receptacles,Standard Circular Connector
UL 94 V-0
安装方式 自由悬挂
零件状态 在售
包装方式 散装

C016 30D006 800 12厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

C016 30D006 800 12数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL C016 30D006 800 12 C016 30D006 800 12数据手册

C016 30D006 800 12封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 21.988 ¥ 185.7986
10+ $ 17.8956 ¥ 151.2178
25+ $ 16.9668 ¥ 143.3695
50+ $ 16.7184 ¥ 141.2705
100+ $ 14.343 ¥ 121.1984
250+ $ 13.3875 ¥ 113.1244
500+ $ 13.0935 ¥ 110.6401
库存: 229
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 185.79
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908