处理中...

首页  >  产品百科  >  10-189004-162

10-189004-162

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 功率,机制 压入式
供应商型号: WES-10-189004-162
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-189004-162

10-189004-162概述

    # Amphenol Miniature Cylindrical Connectors Product Overview
    Product Introduction
    Amphenol Miniature Cylindrical Connectors are a versatile family of electronic connectors designed to meet the demands of both industrial and military applications. These connectors are known for their compact design and robust performance, offering a significant advantage in environments where space and reliability are critical. They come in various configurations, including PT, SP, MS/PT, PT-SE, PT-CE, PC, and more, each tailored to specific use cases and termination methods.
    These connectors are widely used in industries such as instrumentation, monitoring equipment, machine tool and factory automation, communications, geophysical exploration, industrial controls, robotics, oil and petrochemical industries, rail/mass transit, and military/aerospace. Their adaptability makes them suitable for diverse applications requiring high-performance connections in challenging conditions.
    Technical Parameters
    The following table summarizes the technical specifications of the Amphenol Miniature Cylindrical Connectors:
    | Feature | Specification |

    | Operating Temperature | -55°C to +125°C |
    | Operating Voltage | Up to 1000 VAC (RMS) at sea level |
    | Contact Material | Machined from low-loss copper alloy |
    | Contact Plating | Gold-plated |
    | Shell Styles | 7 shell styles with 60 insert patterns |
    | Insert Patterns | 60 different patterns available |
    | Breakaway Coupling | Yes |
    | Hermetic Sealing | Glass fusion-sealed inserts available |
    | Bayonet Coupling | 3-point bayonet coupling with 5 keys |
    | Threaded Coupling | Double-stub threaded coupling available |
    | Coaxial Contacts | Size 8 and 12 crimp and solder contacts |
    Product Features and Advantages
    Amphenol Miniature Cylindrical Connectors offer several unique features that make them stand out in the market:
    1. Compact Design: These connectors provide twice the number of contacts in half the size compared to standard connectors.
    2. Environmental Sealing: The grommet and clamp design ensure excellent environmental sealing against moisture and contaminants.
    3. High Reliability: Gold-plated contacts eliminate corrosion and provide an indefinite shelf life.
    4. Design Flexibility: Multiple shell and insert configurations allow customization for specific application requirements.
    5. Interoperability: Interchangeable with other miniature series connectors, enhancing compatibility and ease of integration.
    Application Case Studies and Usage Recommendations
    Application Case Study: Instrumentation
    In instrumentation applications, these connectors are often used to connect sensitive electronic components. A recommended usage scenario involves using the PT series with hermetic sealing to ensure reliable operation in harsh environments.
    Usage Recommendation
    For optimal performance, always ensure proper mating and unmating procedures, especially when using breakaway couplings. Regular maintenance checks should be conducted to verify the integrity of the seals and contacts.
    Compatibility and Support
    Amphenol provides comprehensive support for its products, including technical assistance and replacement parts. The connectors are compatible with various industrial standards and can be customized to meet specific customer needs. For RoHS compliance, customers can request information from Amphenol Industrial Operations.
    Common Issues and Solutions
    | Issue | Solution |

    | Loose

10-189004-162参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 功率,机制
颜色 -
端接 -
额定电流 -
安装方式 压入式
零件状态 在售
包装方式 散装

10-189004-162厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-189004-162数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-189004-162 10-189004-162数据手册

10-189004-162封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.7966 ¥ 23.6872
库存: 196
起订量: 68 增量: 0
交货地:
最小起订量为:1
合计: ¥ 23.68
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908