处理中...

首页  >  产品百科  >  GTS020R16-12P

GTS020R16-12P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 焊盘
供应商型号: 1947696
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS020R16-12P

GTS020R16-12P概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors: Rugged and Reliable Solutions
    Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors are engineered for high-performance applications requiring ruggedness and reliability. Originally designed for military use, these connectors have been adapted for a variety of commercial sectors, including rail/mass transit, geophysical, aerospace, ground support, and shipboard applications. Their robust design makes them the ideal choice for environments with extreme conditions such as shock, vibration, and moisture exposure.
    These connectors are compatible with MIL-C-5015 insert patterns and are known for their quick, positive coupling mechanism. The connectors are not only waterproof, achieving an IP67 rating, but also offer high shock and vibration resistance. They are available in multiple shell styles, including wall mount receptacles, inline receptacles, straight plugs, and jam nut receptacles, making them versatile for various installation configurations.
    Technical Parameters
    The technical specifications of the Amphenol GT Series connectors are outlined below:
    - Quick Coupling Mechanism: Ensures secure and easy connections.
    - Protection Level: Water-resistant up to IP67 standards.
    - Temperature Range:
    - With Neoprene inserts: –55°C to +125°C
    - With Viton inserts: –50°C to +200°C
    - With low smoke/flame retardant inserts: –55°C to +125°C
    - Coupling Durability: Minimum 2000 couplings.
    - Connector Types:
    - Wall Mount Receptacle
    - Inline Receptacle
    - Straight Plug
    - Jam Nut Receptacle
    - Terminations: Crimp and solder terminations available.
    - Contact Plating: Gold and silver plating options.
    - Shell Materials: Aluminum or stainless steel.
    - Insert Materials: Neoprene, Viton, and low smoke/flame retardant inserts.
    - Intermateability: Compatible with existing VG95234 connectors.
    Product Features and Advantages
    The Amphenol GT Series connectors offer several unique features and advantages:
    - Quick Positive Coupling: Features audible, tactile, and visual indicators to confirm full coupling.
    - Durability: Constructed with zinc alloy plating (cadmium-free) and aluminum or stainless steel components.
    - Resilient Cover Coupling: Adds damage protection and enhances gripping capability.
    - RADSOK® Technology: Increases ampacity by up to 50%, enhancing efficiency.
    - Wide Temperature Range: Adaptable to harsh environmental conditions.
    - Certifications: Recognized by UL.
    These features make the Amphenol GT Series a superior solution for demanding applications, ensuring long-term performance and reliability.
    Application Case Studies and Usage Recommendations
    The versatility of the Amphenol GT Series connectors makes them suitable for numerous scenarios:
    - Rail/Mass Transit: Due to their high durability and resistance to shock and vibration, they are widely used in passenger vehicles where equipment must function reliably under constant movement and stress.
    - Geophysical Applications: For rugged terrains, these connectors ensure uninterrupted communication and data transmission.
    - Aerospace: Essential for critical applications where safety and performance are paramount.
    Usage Recommendations:
    - Ensure proper grounding and shielding to maintain signal integrity.
    - Regularly inspect connectors for wear and tear to prevent potential failures.
    - Utilize the appropriate insert material based on environmental conditions (e.g., Viton for higher temperatures).
    Compatibility and Support
    The Amphenol GT Series connectors are fully compatible with existing VG95234 connectors, simplifying integration into legacy systems. Additionally, the product line offers extensive support, including crimp and solder contact information, detailed insertion drawings, and specific instructions for cable clamps and bushi

GTS020R16-12P参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 焊盘
额定电流 -
应用等级 军用级
零件状态 在售
包装方式 散装

GTS020R16-12P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS020R16-12P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS020R16-12P GTS020R16-12P数据手册

GTS020R16-12P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1017.5939
25+ ¥ 1017.5939
50+ ¥ 1017.5939
100+ ¥ 1017.5939
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908