处理中...

首页  >  产品百科  >  10-101816-23S

10-101816-23S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Connector SKT Solder ST Cable Mount
供应商型号: WES-10-101816-23S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-101816-23S

10-101816-23S概述

    Amphenol QWL Series Cylindrical Connectors
    Product Introduction
    The Amphenol QWL Series of cylindrical connectors is designed specifically for heavy-duty industrial applications. These connectors combine exceptional durability with versatility, making them suitable for a wide range of environments. The QWL Series excels in shipboard installations and ground support power distribution systems where robustness and reliability are critical. They serve as a cost-effective alternative to military-grade connectors while maintaining high performance standards.
    Technical Parameters
    The QWL Series boasts the following key technical specifications:
    - High Current Capacity: Supports extensive power distribution networks.
    - Rugged Construction: Features high-strength aluminum shells with Alumilite 225 hard anodic finish and shock-resistant resilient inserts.
    - Serviceability: Includes easy-to-maintain double stub threads and single keyway mating.
    - Versatility: Available in various MS and custom insert patterns for accommodating different types of multi-conductor cables.
    - Environmental Durability: Meets MIL-C-22992 environmental connector requirements for severe conditions.
    Performance Testing:
    - Thermal Shock: Capable of five complete one-hour temperature cycles between -55°C and +125°C.
    - Moisture Resistance: Endures ten complete 24-hour cycles of temperature variation at 90%-98% humidity.
    - Durability: Supports up to 500 mating/unmating cycles.
    - Salt Spray: Resistant after 48 hours of saline spray exposure.
    - Vibration: Performs under both low-frequency (10-55Hz) and high-frequency (55-2000Hz) vibration tests.
    - Impact: Withstands nine hammer blows at varying distances.
    - Fluid Immersion: Can endure up to 20 hours of immersion in hydraulic fluid or lubricating oil.
    Product Features and Advantages
    The QWL Series offers several distinct advantages:
    - Exceptional Strength and Reliability: Designed for harsh environments, providing reliable connections even under extreme conditions.
    - Ease of Use: Features foolproof operation mechanisms like left-hand accessory threads and simple keyway mating.
    - Customization Options: Offers multiple contact arrangements and custom insert patterns for diverse applications.
    - Comprehensive Accessories: Provides a full suite of accessories, including sealing adapters, protective caps, and specialized clamps.
    Application Cases and Usage Recommendations
    The QWL Series is ideal for environments demanding high electrical performance and mechanical resilience. Examples include:
    - Shipbuilding and maritime industries requiring waterproof and shock-proof connectivity.
    - Ground support equipment where secure and durable cable connections are essential.
    - Power distribution systems in utility and industrial settings.
    Usage Suggestions:
    - Always use appropriate sealing adapters when dealing with exposed wires or cables.
    - Ensure that unused grommet holes are sealed properly to maintain moisture resistance.
    - Regularly inspect and maintain the connector's integrity, especially after prolonged use in harsh conditions.
    Compatibility and Support
    The QWL Series is compatible with various standard cable types and other components within the Amphenol product line. Amphenol provides comprehensive technical support, including assistance with ordering and installation, as well as post-purchase maintenance services.
    Common Issues and Solutions
    Below are some common user concerns and their solutions:
    - Issue: Water Ingress: Solution - Ensure proper installation of sealing adapters and check all grommet holes for sealing.
    - Issue: Loose Connection: Solution - Verify that the threads are fully engaged and apply appropriate torque.
    - Issue: Poor Contact Performance: Solution - Inspect contacts for wear and replace if necessary.
    Summary and Recommendation
    The Amp

10-101816-23S参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -

10-101816-23S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-101816-23S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-101816-23S 10-101816-23S数据手册

10-101816-23S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.419 ¥ 20.4889
库存: 16
起订量: 79 增量: 0
交货地:
最小起订量为:1
合计: ¥ 20.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908