处理中...

首页  >  产品百科  >  GTS030AF20-3S

GTS030AF20-3S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 焊盘 法兰安装 77mm(长度)*38mm(高度)
供应商型号: ET-1948348
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS030AF20-3S

GTS030AF20-3S概述

    # Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    Amphenol GT Series reverse bayonet coupling connectors represent a robust and versatile solution for harsh environments such as rail/mass transit and industrial settings. These connectors are part of the Amphenol Industrial Operations portfolio, known for delivering high-quality solutions across diverse sectors including geophysical, aerospace, and shipboard applications.
    These connectors offer quick and secure coupling mechanisms, which provide audible, tactile, and visual confirmation of proper engagement. Their rugged design supports a wide operating temperature range and ensures excellent resistance to shock and vibration. Additionally, they are designed to comply with IP67 standards for waterproofing, ensuring reliable performance in demanding environments.
    Technical Parameters
    Here are the key technical specifications for the Amphenol GT Series:
    - Coupling Mechanism: Reverse bayonet coupling.
    - Insert Patterns: Supports MIL-C-5015 patterns.
    - Environmental Protection: IP67 rated, water-resistant.
    - Temperature Range:
    - With Neoprene inserts: -55°C to +125°C.
    - With Viton inserts: -50°C to +200°C.
    - With low smoke/flame retardant inserts: -55°C to +125°C.
    - Termination Options: Crimp and solder options available.
    - Plating Options: Gold and silver plating for contacts.
    - Shell Materials: Aluminum or stainless steel components.
    - Coupling Cycles: Minimum of 2000 cycles.
    - Certifications: UL recognized.
    - Power Performance: Up to 50% more ampacity with RADSOK® technology.
    Product Features and Advantages
    Unique Features:
    - Quick Coupling: The reverse bayonet mechanism ensures rapid and secure connections.
    - Durability: Built with resilient materials to withstand harsh conditions.
    - Interoperability: Compatible with existing VG95234 connectors.
    - Enhanced Performance: RADSOK® technology improves power handling capacity.
    Market Competitiveness:
    The GT Series stands out due to its versatility and reliability, making it an ideal choice for industries requiring high-performance connectors. Its ability to handle extreme temperatures and environmental challenges gives it a competitive edge over conventional connectors.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Mass transit vehicles: Ensuring seamless communication between critical systems.
    - Aerospace: Reliable data transmission in airborne applications.
    - Geophysical equipment: Withstanding exposure to moisture and dust.
    Practical Tips:
    - Environment Consideration: Choose appropriate inserts based on the specific environment (Neoprene, Viton, or low smoke/flame retardant).
    - Maintenance: Regular checks for coupling integrity and sealing cap replacement to maintain optimal performance.
    Compatibility and Support
    The GT Series is compatible with various standard interfaces and devices, ensuring easy integration into existing systems. Amphenol provides comprehensive customer support, including technical assistance and maintenance services, through its global network of sales offices.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor connection quality | Ensure correct termination method and proper alignment. |
    | Reduced lifespan | Periodically inspect and replace worn-out parts. |
    | Moisture ingress | Confirm proper installation of sealing components. |
    Summary and Recommendation
    The Amphenol GT Series reverse bayonet coupling connectors represent a significant advancement in ruggedized connectivity solutions. With their exceptional durability, adaptability, and enhanced performance, they are highly recommended for applications re

GTS030AF20-3S参数

参数
颜色 -
端接 焊盘
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
长*宽*高 77mm(长度)*38mm(高度)
安装方式 法兰安装
应用等级 工业级
零件状态 在售
包装方式 散装

GTS030AF20-3S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS030AF20-3S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS030AF20-3S GTS030AF20-3S数据手册

GTS030AF20-3S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 45.0647 ¥ 380.7971
10+ $ 41.69 ¥ 352.2805
库存: 17
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 380.79
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908