处理中...

首页  >  产品百科  >  GTC06CFZ24-22P

GTC06CFZ24-22P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector 导线安装 88.5mm(长度)
供应商型号: 1944012
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTC06CFZ24-22P

GTC06CFZ24-22P概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors represent a robust solution designed for challenging environments such as rail/mass transit systems and harsh industrial settings. Initially developed for military applications, these connectors have since been adopted across numerous industries due to their reliability, durability, and versatility. They utilize a reverse bayonet coupling mechanism, offering a quick and secure connection that ensures minimal downtime and maximum efficiency.
    This product line is notable for its ability to integrate seamlessly into existing systems, including those with VG95234 connectors, enhancing compatibility and reducing integration costs. The GT Series is ideal for applications requiring reliable performance under extreme conditions, making it a preferred choice for demanding environments where safety and efficiency are paramount.
    Technical Parameters
    | Feature | Details |

    | Coupling Mechanism | Reverse bayonet coupling |
    | Insert Pattern | MIL-C-5015 |
    | Operating Temperature Range | -55°C to +125°C (Neoprene), -50°C to +200°C (Viton), -55°C to +125°C (Low Smoke/Flame Retardant) |
    | Waterproof Rating | IP67 |
    | Minimum Number of Couplings | 2000 |
    | Available Insert Materials | Neoprene, Viton, Low Smoke/Flame Retardant |
    | Termination Options | Crimp and Solder |
    | Contact Plating Options | Gold and Silver |
    | Electrical Ratings | Up to 50% more ampacity with RADSOK® Technology |
    | Certifications | UL Recognized, Intermateable with VG95234 |
    Product Features and Advantages
    1. Quick Positive Coupling: The reverse bayonet coupling mechanism allows for rapid and secure connections, eliminating the need for lockwiring.

    2. Durability and Reliability: Constructed with rugged materials like aluminum and stainless steel, the GT Series offers excellent resistance to shock and vibration, ensuring long-term performance.
    3. Versatile Termination Options: Supports both crimp and solder terminations, providing flexibility for various application requirements.
    4. Wide Temperature Range: With options for different insert materials, the connectors operate effectively across a broad temperature spectrum, from -55°C to +200°C.
    5. High Shock and Vibration Tolerance: Designed to withstand rigorous environmental conditions, making them suitable for rail and mass transit systems.
    6. Enhanced Performance with RADSOK® Technology: Utilizing this advanced technology, the GT Series connectors offer up to 50% higher ampacity compared to traditional designs.
    Application Cases and Usage Suggestions
    The Amphenol GT Series connectors are widely used in mass transit systems, geophysical exploration equipment, aerospace applications, and shipboard environments. Here are some practical examples:
    - Rail/Mass Transit Systems: These connectors ensure reliable communication between onboard systems, contributing to passenger safety and operational efficiency.

    - Aerospace Applications: Used in critical avionics systems, where precise and secure connections are essential.
    - Shipboard Systems: Suitable for marine environments, ensuring connectivity despite exposure to saltwater and fluctuating tempera

GTC06CFZ24-22P参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 -
长*宽*高 88.5mm(长度)
安装方式 导线安装
应用等级 工业级

GTC06CFZ24-22P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTC06CFZ24-22P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTC06CFZ24-22P GTC06CFZ24-22P数据手册

GTC06CFZ24-22P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 906.3301
50+ ¥ 906.3301
100+ ¥ 906.3301
库存: 12
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 906.33
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908