处理中...

首页  >  产品百科  >  GTS06AF28-21S

GTS06AF28-21S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Female Sockets,Plug,Reverse Bayonet Lock 焊盘 37pin Aluminum 13A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 90mm(长度)
供应商型号: 1489442
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS06AF28-21S

GTS06AF28-21S概述

    # Amphenol GT Series Reverse Bayonet Coupling Connectors: A Comprehensive Overview
    Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors represent a rugged and versatile solution designed primarily for rail/mass transit systems and other harsh environments. These connectors are engineered to withstand extreme conditions while maintaining reliable performance. Known for their robust design and quick-connect capability, they are preferred in industries where durability and reliability are paramount.
    Key Features:
    - Type: Reverse Bayonet Coupling Connectors
    - Applications: Rail/Mass Transit, Geophysical, Aerospace, Ground Support, Shipboard Applications
    - Highlights: High shock/vibration resistance, quick positive coupling, waterproof (IP67 rated), no lockwiring required, and compatibility with various MIL-C-5015 insert patterns.
    Technical Parameters
    The GT Series connectors come equipped with a wide range of specifications tailored to meet diverse operational needs:
    | Parameter | Specification |

    | Coupling Mechanism | Reverse Bayonet Coupling |
    | IP Rating | IP67 |
    | Operating Temperature | -55°C to +125°C (Neoprene inserts)
    -50°C to +200°C (Viton inserts)
    -55°C to +125°C (Low Smoke/Flame Retardant inserts) |
    | Termination Types | Crimp and Solder |
    | Materials | Aluminum or Stainless Steel |
    | Plating Options | Gold, Silver, Zinc Alloy (Cad-free) |
    | Inserts | Neoprene, Viton, Low Smoke/Flame Retardant |
    | Electrical Contact Ratings | Varies per arrangement, up to 100A continuous current per contact |
    Product Characteristics and Advantages
    The GT Series connectors excel due to several standout features:
    1. Quick Positive Coupling: Provides a rapid connection mechanism.
    2. Waterproof Design: Offers excellent moisture protection.
    3. Durability: Built using rugged materials like aluminum or stainless steel.
    4. High Shock/Vibration Tolerance: Suitable for demanding environments.
    5. Multiple Plating Options: Ensures compatibility with various system requirements.
    6. Versatility: Accommodates multiple insert arrangements and sizes.
    These advantages make the GT Series highly competitive in its market segment, particularly excelling in transit and industrial applications requiring reliable connectivity.
    Application Case Studies and Recommendations
    Example Application: Mass Transit Systems
    The GT Series connectors are frequently deployed in subway cars and commuter trains due to their ability to resist moisture ingress and withstand frequent mechanical stress.
    Usage Recommendations:
    - For high-density wiring applications, use the GT Series with 20-24A contact arrangements.
    - Consider the use of Viton inserts when operating in extreme temperatures.
    Alternative Use Cases:
    - Military Applications: Suitable for communication equipment subjected to harsh conditions.
    - Marine Installations: Offered in waterproof models for deck-mounted instrumentation.
    Compatibility and Support
    The GT Series connectors are designed for easy integration into existing systems, featuring intermateability with VG95234 connectors. Additionally, Amphenol provides comprehensive customer support through its worldwide network of sales offices and technical assistance.
    Supported Accessories:
    - Sealing Gaskets: Enhances moisture protection.
    - Protection Caps: Prevent contamination during installation.
    - Cable Clamps: Ensure secure attachment of cables.
    Common Issues and Solutions
    Here are some typical challenges users may face, along with practical solutions:
    1.

GTS06AF28-21S参数

参数
端接 焊盘
额定电流 13A
外壳材料 Aluminum
针脚数 37pin
触头镀层 - 配接
类型 Female Sockets,Plug,Reverse Bayonet Lock
颜色 橄榄绿,褐色
长*宽*高 90mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,航天级,工业级
零件状态 在售
包装方式 散装

GTS06AF28-21S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS06AF28-21S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS06AF28-21S GTS06AF28-21S数据手册

GTS06AF28-21S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 892.3158
库存: 1
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 892.31
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908