处理中...

首页  >  产品百科  >  GTS030-14S-2S

GTS030-14S-2S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Receptacles 焊盘 Aluminum Alloy 13A 法兰安装
供应商型号: 1489226
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS030-14S-2S

GTS030-14S-2S概述

    # Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    Amphenol GT Series reverse bayonet coupling connectors are designed for rugged environments such as rail/mass transit and other harsh operating conditions. These connectors feature quick, positive coupling mechanisms and are resistant to shock and vibration. They are compatible with MIL-C-5015 insert patterns, making them suitable for various industries including geophysical, aerospace, and shipboard applications.
    Technical Parameters
    General Specifications:
    - Quick Coupling Mechanism: Reverse bayonet coupling provides secure and rapid connections.
    - Waterproof Rating: IP67 compliant.
    - Temperature Range:
    - Neoprene inserts: -55°C to +125°C
    - Viton inserts: -50°C to +200°C
    - Low Smoke/Flame Retardant inserts: -55°C to +125°C
    - Electrical Performance:
    - Insert arrangements vary from 0 to 66 contacts depending on the configuration.
    - Contact sizes range from 4 to 16.
    - Supports both crimp and solder terminations.
    - Gold and silver plated contacts available.
    - Certifications: UL recognized.
    Mechanical Features:
    - Material Options: Aluminum or stainless steel components.
    - Protective Coupling: Resilient covers for added protection.
    - Intermateability: Compatible with existing VG95234 connectors.
    - Durability: Minimum 2000 couplings.
    Product Features and Advantages
    The Amphenol GT Series connectors offer several unique advantages:
    - Positive Coupling Indicators: Audible, tactile, and visual confirmation of full coupling.
    - Enhanced Safety: No need for lockwiring reduces operational risks.
    - Versatility: Variety of shell styles (wall mount receptacle, inline receptacle, straight plug).
    - Rugged Design: Built to withstand extreme conditions, ensuring reliable performance.
    - Performance Upgrade: Up to 50% higher ampacity with RADSOK® technology.
    Application Cases and Usage Suggestions
    These connectors are ideal for critical applications requiring robust connectivity solutions:
    - Mass Transit: Preferred choice due to its ability to handle severe conditions.
    - Industrial Machinery: Suitable for environments prone to shock and vibration.
    - Rail Transportation: Ensures uninterrupted service through reliable connections.
    Usage Tips:
    - Ensure proper sealing during installation to maintain IP67 rating.
    - Regular maintenance checks to prevent wear and tear.
    Compatibility and Support
    Amphenol GT Series connectors are designed to work seamlessly with other components:
    - Compatibility: Intermateable with existing VG95234 series.
    - Technical Support: Amphenol offers comprehensive after-sales support and resources via their website.
    Common Issues and Solutions
    | Issue | Solution |

    | Loose Connection | Recheck insertion depth and ensure locking mechanism is engaged. |
    | Water Ingress | Verify seals are intact and replace if damaged. |
    | Poor Electrical Contact| Inspect contacts for corrosion and clean as necessary. |
    Conclusion and Recommendation
    The Amphenol GT Series reverse bayonet coupling connectors stand out in terms of reliability, durability, and adaptability across multiple sectors. Their advanced features make them indispensable for demanding applications. I highly recommend these connectors for any project where robust, high-performance connectivity is essential.
    If you require further customization or technical assistance, contact Amphenol's dedicated team for tailored solutions.
    Final Verdict: Strongly Recommended

GTS030-14S-2S参数

参数
类型 Circular MIL Spec Connector,Receptacles
颜色 -
端接 焊盘
额定电流 13A
外壳材料 Aluminum Alloy
针脚数 -
触头镀层 - 配接 -
安装方式 法兰安装
应用等级 军用级
零件状态 在售
包装方式 散装

GTS030-14S-2S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS030-14S-2S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS030-14S-2S GTS030-14S-2S数据手册

GTS030-14S-2S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 151.8973
10+ ¥ 149.1849
25+ ¥ 149.1849
50+ ¥ 146.4724
100+ ¥ 146.4724
250+ ¥ 146.4724
库存: 221
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 151.89
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908