处理中...

首页  >  产品百科  >  GTC06CF24-10P-LC

GTC06CF24-10P-LC

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector Aluminium合金 46A 导线安装 88.5mm(长度)
供应商型号: 1489599
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTC06CF24-10P-LC

GTC06CF24-10P-LC概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors: A Comprehensive Guide
    Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors represent a robust and reliable solution for demanding applications such as rail/mass transit systems and harsh environments. Originally designed for military use, these connectors have been adapted for commercial and industrial applications due to their exceptional performance and durability. The series offers various configurations, including wall mount receptacles, inline receptacles, and straight plugs, making it highly versatile across different industries.
    These connectors are characterized by their quick coupling mechanism, which ensures secure connections through audible, tactile, and visual indicators of full coupling. They are waterproof, with an IP67 rating, ensuring reliability in challenging environmental conditions. Additionally, the series supports high shock and vibration resistance, making them suitable for dynamic environments.
    Technical Parameters
    The Amphenol GT Series connectors offer a wide range of technical specifications:
    - Quick Positive Coupling: Ensures secure connections without lockwiring.
    - Temperature Range:
    - Neoprene Inserts: –55°C to +125°C
    - Viton Inserts: –50°C to +200°C
    - Low Smoke/Flame Retardant Inserts: –55°C to +125°C
    - Insert Materials: Available in Neoprene, Viton, and low smoke/flame retardant options.
    - Coupling Durability: Minimum of 2000 couplings.
    - Certifications: UL Recognized.
    - Interconnectivity: Compatible with existing VG95234 connectors.
    Product Features and Advantages
    The GT Series connectors stand out due to several key advantages:
    - Durable Construction: Aluminum or stainless steel components ensure long-lasting performance.
    - Multiple Termination Options: Crimp and solder terminations are available, providing flexibility in assembly.
    - Wide Range of Contact Configurations: Over 200 different insert arrangements cater to diverse application needs.
    - Enhanced Performance with RADSOK® Technology: Increases ampacity by up to 50% in power connectors.
    - Customizable Solutions: Special offerings include GT Amphe-Power Connectors with RADSOK® technology and high voltage connectors for specific applications.
    Application Cases and Usage Recommendations
    The GT Series connectors are ideal for applications requiring high reliability and durability, such as rail transportation, aerospace, and geophysical surveys. For instance:
    - Rail Mass Transit Systems: The connectors' resistance to shock and vibration makes them perfect for train signaling and control systems.
    - Industrial Applications: Suitable for use in factory automation where frequent coupling and uncoupling are necessary.
    Usage Suggestions:
    - Ensure proper mating alignment to maximize coupling efficiency.
    - Use compatible sealing gaskets and protection caps to enhance environmental protection.
    - Regular maintenance checks help prevent failures caused by wear and tear.
    Compatibility and Support
    The GT Series connectors exhibit excellent compatibility with existing VG95234 connectors, facilitating integration into legacy systems. Amphenol provides comprehensive support through its global sales offices and extensive documentation, ensuring users receive expert assistance when needed.
    Common Issues and Solutions
    Here are some typical issues users might encounter and their solutions:
    - Issue: Difficulty in coupling due to misalignment.
    Solution: Align the connectors properly before attempting to couple.
    - Issue: Corrosion over time.
    Solution: Apply appropriate sealing materials and conduct regular inspections.
    - Issue: Poor electrical connection.
    Solution: Verify contact integrity and replace any damaged parts.
    Summary and Recommendation
    The Amphenol GT Series Reverse Bayonet Cou

GTC06CF24-10P-LC参数

参数
额定电流 46A
外壳材料 Aluminium合金
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 -
长*宽*高 88.5mm(长度)
安装方式 导线安装
应用等级 工业级

GTC06CF24-10P-LC厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTC06CF24-10P-LC数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTC06CF24-10P-LC GTC06CF24-10P-LC数据手册

GTC06CF24-10P-LC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 772.9403
25+ ¥ 772.9403
50+ ¥ 772.9403
100+ ¥ 772.9403
库存: 155
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 772.94
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908