处理中...

首页  >  产品百科  >  10-564867-223

10-564867-223

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Adapters,Circular MIL Spec Strain Reliefs &
供应商型号: WES-10-564867-223
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-564867-223

10-564867-223概述

    Amphenol® ACA-B/GT Reverse Bayonet Coupling Connectors: A Comprehensive Guide
    1. Product Introduction
    Amphenol® ACA-B and GT Series Reverse Bayonet Coupling Connectors are designed for heavy-duty power and signal applications in industrial environments. These connectors are compatible with various standards such as MIL-DTL-5015, VG95234, and SAE AS50151. Known for their robust design, they are suitable for industries like automation, robotics, instrumentation, and test & measurement.
    2. Technical Parameters
    - Temperature Range: -55°C to +125°C
    - IP Rating: IP67 (waterproof)
    - Coupling: Reverse bayonet coupling for quick and secure connections
    - Termination Options: Crimp and solder terminations
    - Plating Options: Gold and silver plating
    - Materials: Shell is made from aluminum alloy with various finishes; insulators are made of high-quality polychloroprene.
    - Ampacity: Enhanced ampacity by up to 50% with RADSOK® socket contacts.

    3. Product Features and Advantages
    - Durability: Rugged construction with an operating lifespan of at least 500 couplings.
    - Ease of Use: Audible and tactile feedback upon full coupling.
    - Compatibility: Interchangeable with VG95234 connectors.
    - Safety: RoHS compliant, ensuring environmental friendliness.
    - Performance: Excellent shock and vibration resistance, making them ideal for harsh conditions.
    4. Application Cases and Usage Suggestions
    These connectors are widely used in automation systems, robotics, and instrumentation. For example:
    - In robotics, where connectors must withstand frequent movement and varying environmental conditions.
    - In instrumentation, where reliable signal transmission is crucial.

    Usage Suggestions:
    - Ensure proper cable strain relief using provided accessories.
    - Choose appropriate plating based on application requirements (gold for high-reliability applications, silver for cost-effective solutions).
    5. Compatibility and Support
    The ACA-B and GT Series connectors are compatible with a wide range of accessories and equipment. Amphenol offers comprehensive support including technical documentation and customer service.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Poor connection stability | Ensure correct torque when tightening the connector |
    | Corrosion | Use gold-plated contacts for better corrosion resistance |
    | Signal interference | Properly shield cables and connectors |
    7. Summary and Recommendation
    Amphenol® ACA-B and GT Series Reverse Bayonet Coupling Connectors are exceptional solutions for demanding industrial environments. Their durability, versatility, and reliability make them highly recommended for applications requiring robust electrical connections.
    Final Verdict: Highly recommended for users looking for durable and reliable connectors capable of withstanding harsh conditions.
    For detailed ordering information and additional specifications, visit [Amphenol Industrial](www.amphenol-industrial.com).

10-564867-223参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Adapters,Circular MIL Spec Strain Reliefs &
颜色 -
应用等级 军用级

10-564867-223厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-564867-223数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-564867-223 10-564867-223数据手册

10-564867-223封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 6.2658 ¥ 53.0713
库存: 90
起订量: 31 增量: 0
交货地:
最小起订量为:1
合计: ¥ 53.07
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908