处理中...

首页  >  产品百科  >  10-113180-01S

10-113180-01S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Connector SKT Crimp ST Cable Mount
供应商型号: WES-10-113180-01S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-113180-01S

10-113180-01S概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Overview
    1. Product Introduction
    The Amphenol QWL Series offers a range of heavy-duty cylindrical connectors designed for compact and robust applications. These connectors are tailored for environments where physical strength and dependability are critical, such as shipboard installations and ground support power distribution systems. The QWL Series provides a versatile and economical alternative to military-qualified connectors while meeting stringent environmental standards.
    The QWL Series is compatible with MIL-C-22992 environmental connector requirements, ensuring reliable operation under severe conditions. These connectors come with various configurations, including wall mount receptacles, cable connecting plugs, flange mount plugs, and more, allowing flexibility in their deployment across industries such as aviation, marine, defense, and industrial automation.
    2. Technical Parameters
    The technical specifications of the QWL Series connectors include:
    - Contact Type: Solder and crimp type contacts are available.
    - Shell Size/Insert Arrangement: Available in equivalent MS shell sizes with customizable insert arrangements.
    - Current Capacity: High current capacity suitable for power distribution networks.
    - Material: High-strength aluminum shells with an Alumilite 225 hard anodic finish.
    - Environmental Durability:
    - Thermal Shock: -55°C to +125°C cycling.
    - Moisture Resistance: 90%-98% humidity at +25°C to +65°C for ten cycles.
    - Vibration: Tolerates up to 55Hz and 2000Hz vibrations.
    - Salt Spray Corrosion: 48-hour exposure to 5% saline solution.
    - Water Immersion: 4-hour immersion at 1 atmosphere pressure differential.
    - Dimensions: Various shell sizes ranging from 10S to 48.
    3. Product Features and Advantages
    The QWL Series connectors excel in several key areas:
    - High Current Capacity: Suitable for powering large equipment.
    - Rugged Construction: Resilient inserts and aluminum shells ensure durability in harsh environments.
    - Serviceability: Quick coupling and maintenance-friendly double stub threads make servicing straightforward.
    - Versatility: Customizable insert patterns accommodate diverse cable types.
    - Weatherproof: Gaskets and "O" rings guarantee weather-tight connections.
    These features make the QWL Series a standout choice for demanding applications where reliability is paramount.
    4. Application Cases and Usage Suggestions
    Application Examples:
    - Marine Applications: Shipboard power distribution and communication systems.
    - Defense Systems: Aircraft electrical connections requiring high shock resistance.
    - Industrial Automation: Power distribution panels and machinery controls.
    Usage Suggestions:
    - For maximum durability, use the appropriate sealing adapters and strain relief mechanisms during installation.
    - Always consult the detailed insertion arrangements to avoid cross-mating of connectors.
    5. Compatibility and Support
    The QWL Series is highly compatible with other electronic components and adheres to industry standards like MIL-C-22992. Amphenol offers comprehensive support through its extensive sales network and technical resources. Customers can contact their local offices or visit the Amphenol website for detailed documentation and ordering assistance.
    6. Common Issues and Solutions
    Problem 1: Connector not mating properly.
    Solution: Ensure that the correct insert arrangement and keyway alignment are used.
    Problem 2: Moisture ingress.
    Solution: Use the provided cable sealing adapters and grommets for proper sealing.
    Problem 3: Difficulty in threading.
    Solution: Follow the specified torque guidelines and ensure the correct thread class is used.
    7. Conclusion and Recommendation
    The Amphenol QWL Series is an excellent choice for applications demanding high reli

10-113180-01S参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -

10-113180-01S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-113180-01S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-113180-01S 10-113180-01S数据手册

10-113180-01S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 26.5146 ¥ 224.5787
库存: 21
起订量: 8 增量: 0
交货地:
最小起订量为:1
合计: ¥ 224.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908