处理中...

首页  >  产品百科  >  PT06SE14-5PZ-SR

PT06SE14-5PZ-SR

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Plugs Aluminum Alloy 导线安装,通孔安装 61.29mm(长度)
供应商型号:
供应商:
标准整包数: 0
AMPHENOL 圆形连接器 PT06SE14-5PZ-SR

PT06SE14-5PZ-SR概述

    Amphenol Miniature Cylindrical Connectors: A Comprehensive Overview
    Product Introduction
    Amphenol’s Miniature Cylindrical Connectors are part of a highly versatile range of electronic components designed to offer exceptional performance across a wide spectrum of applications. These connectors feature a compact form factor, enabling twice the number of contacts compared to standard connectors while maintaining a smaller physical footprint. They are available in multiple series with varying design characteristics and customer options, ensuring adaptability to diverse operational needs. Primarily utilized in general duty and environmental applications, these connectors serve critical roles in industries such as instrumentation, communications, machine tool automation, rail transport, and defense.
    Technical Parameters
    The following table summarizes the essential technical specifications of the Amphenol Miniature Cylindrical Connectors:
    | Feature | Specification |

    | Operating Temperature | -55°C to +125°C |
    | Operating Voltage | Up to 1000 VAC (RMS) |
    | Contact Material | Machined from low-loss copper alloy, gold-plated |
    | Dielectric Strength | High resilience with moisture barrier |
    | Shell Finishes | Options include non-cadmium and other customizable finishes |
    | Interoperability | Compatible with MS and proprietary versions |
    Product Features and Advantages
    Amphenol Miniature Cylindrical Connectors stand out due to their:
    - Compact design with superior contact density.
    - Environmental sealing through a robust grommet and clamp mechanism.
    - Gold-plated contacts that ensure reliable and corrosion-free operation over time.
    - Extensive compatibility with various termination methods, including solder and crimp styles, catering to different application requirements.
    Application Cases and Usage Recommendations
    These connectors find applications in environments demanding high reliability and performance. For instance:
    - In aerospace and defense sectors where connectors need to withstand extreme conditions.
    - In medical devices requiring sealed connections to prevent contamination.
    - In factory automation systems needing robust interconnections between machines and control units.
    Usage Suggestions:
    - When choosing connectors for high-vibration environments, prioritize models equipped with breakaway quick-disconnect mechanisms to ensure safe disengagement without damage.
    - Opt for hermetic seal options when applications require complete moisture isolation.
    Compatibility and Support
    Amphenol supports its product range with comprehensive technical assistance and after-sales support. The connectors are compatible with a broad range of accessories, including overmolded cables, flex terminations, and EMI filters, enhancing their adaptability across industries. Additionally, customers benefit from detailed documentation and online resources accessible via Amphenol's website.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor connection integrity | Ensure proper mating alignment and tightening |
    | Corrosion | Use gold-plated contacts or implement sealing measures |
    | Signal degradation | Regularly inspect and maintain the connectors |
    Conclusion and Recommendation
    Amphenol Miniature Cylindrical Connectors represent a top-tier solution for modern electronic connectivity needs. Their combination of high-density contacts, robust design, and extensive customization options makes them indispensable in both commercia

PT06SE14-5PZ-SR参数

参数
触头镀层 - 配接 -
类型 Circular MIL Spec Connector,Plugs
颜色 -
端接 -
额定电流 -
外壳材料 Aluminum Alloy
针脚数 -
长*宽*高 61.29mm(长度)
安装方式 导线安装,通孔安装
应用等级 军用级

PT06SE14-5PZ-SR厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT06SE14-5PZ-SR数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT06SE14-5PZ-SR PT06SE14-5PZ-SR数据手册

PT06SE14-5PZ-SR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908