处理中...

首页  >  产品百科  >  GTC06G20-2S

GTC06G20-2S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Conn Circular SKT 1 POS Crimp ST Cable Mount 1 Terminal 1 Port Automotive Medical
供应商型号: GTC06G20-2S
供应商: Master
标准整包数: 1
AMPHENOL 圆形连接器 GTC06G20-2S

GTC06G20-2S概述

    Amphe-Power Connectors with RADSOK Technology: High-Performance Solutions for Power Distribution
    Product Introduction
    The Amphe-Power Connectors, featuring RADSOK Technology, represent a revolutionary advancement in electronic interconnect systems designed for demanding environments and high-current applications. These connectors are ideal for industries requiring exceptional performance under extreme conditions, including aerospace, automotive, industrial machinery, renewable energy, and military sectors. The Amphe-Power family includes several models such as 5015, GT, and P-Lok styles, each tailored for specific power transmission needs.
    The RADSOK Technology introduces a unique hyperbolic grid structure that maximizes current flow efficiency while minimizing voltage drop. With contact sizes ranging from 0 to 12, these connectors support steady-state current capacities up to 1000+ amps, making them suitable for heavy-duty power distribution tasks.
    Technical Parameters
    Below are key technical specifications extracted from the technical manual:
    | Parameter | Specification |

    | Contact Sizes | 0, 4, 8, 12 |
    | Current Capacity | 50A–1000A+ |
    | Voltage Drop | Minimized to ensure optimal power efficiency |
    | Plating Options | Silver (Ag), Gold (Au), Tin (Sn), etc. |
    | Environmental Protection | SealtacTM, high-voltage hot-break options |
    | Operating Temperature Range | -40°C to +125°C |
    | Mating Cycles | Up to 200,000 cycles |
    These parameters highlight the robustness and versatility of Amphe-Power Connectors equipped with RADSOK Technology, ensuring compatibility across diverse operational environments.
    Product Features and Advantages
    The Amphe-Power Connectors with RADSOK Technology stand out due to their innovative design and superior performance characteristics:
    1. Hyperbolic Grid Design: Ensures maximum surface contact area between pins and sockets, facilitating efficient current flow and reducing resistive losses.
    2. High Durability: Withstanding over 200,000 mating cycles, they are perfect for repetitive operations.
    3. Enhanced Reliability: Their resistance to fretting corrosion makes them highly reliable in vibrating or corrosive settings.
    4. Customizability: Contacts can be tailored to fit specific housings, offering flexibility for custom applications.
    5. Environmental Sealing: Available with sealing and high-voltage options, ensuring robust protection against external factors like moisture and dust.
    These advantages make the Amphe-Power Connectors a leading choice in critical power management systems.
    Application Case Studies and Recommendations
    Amphe-Power Connectors with RADSOK Technology find applications across numerous fields:
    - Hybrid Electric Vehicles: The Tesla Model S demonstrates how RADSOK contacts simplify busbar connections and enhance vehicle efficiency.
    - Renewable Energy: Used in solar farms and wind turbines, they handle high currents efficiently, optimizing power distribution.
    - Military Applications: Their durability and resistance to environmental stressors align well with military-grade requirements.
    Usage Suggestions:
    - For PCB integration, ensure proper alignment during assembly to avoid contact misalignment.
    - Consider implementing heat sinks where prolonged operation under heavy loads occurs.
    - Regular maintenance checks help prolong connector lifespan.
    Compatibility and Support
    Amphe-Power Connectors are compatible with a broad spectrum of components and housings. They integrate seamlessly into existing infrastructures or alongside thi

GTC06G20-2S参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -
安装方式 导线安装
应用等级 汽车级

GTC06G20-2S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTC06G20-2S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTC06G20-2S GTC06G20-2S数据手册

GTC06G20-2S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 110.9729 ¥ 922.6938
5+ $ 108.5749 ¥ 877.4446
7+ $ 101.0604 ¥ 839.831
13+ $ 97.8618 ¥ 801.3907
19+ $ 95.3087 ¥ 780.4834
25+ $ 95.3087 ¥ 780.4834
库存: 6
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 922.69
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908