处理中...

首页  >  产品百科  >  91-573135-05S

91-573135-05S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular Connectors Series I MIL-C-26482
供应商型号: N-91-573135-05S
供应商: 云汉优选
标准整包数: 1
AMPHENOL 圆形连接器 91-573135-05S

91-573135-05S概述

    Amphenol Miniature Cylindrical Connectors: Product Overview and Technical Analysis
    1. Product Introduction
    Amphenol Miniature Cylindrical Connectors represent a cutting-edge family of electronic components designed for both industrial and military applications. These connectors deliver twice the contact density in half the size of standard connectors, making them ideal for space-constrained environments. Available in multiple series with various design characteristics, these connectors offer unparalleled flexibility to meet diverse engineering requirements. Common applications span across industries such as instrumentation, monitoring equipment, factory automation, communications, geophysical exploration, industrial controls, oil and petrochemical sectors, rail/mass transit, and military/aerospace domains.
    Key Features:
    - Half the size with double the contact count compared to traditional connectors.
    - Interchangeable with MIL-C-26482 Series 1 connectors.
    - Suitable for general-duty and harsh-environment conditions.
    2. Technical Parameters
    General Specifications:
    - Operating Temperature: -55°C to +125°C.
    - Voltage Rating: Up to 1000 VAC (RMS) at sea level.
    - Material: Contacts are made from low-loss copper alloy with gold plating, ensuring long-term reliability and corrosion resistance.
    - Environmental Sealing: Utilizes grommet and clamp designs for robust sealing performance.
    Connector Types and Variants:
    - Bayonet Coupling (Solder Contacts):
    - PT, MS/PT: Factory-installed solder contacts.
    - SP: Wider flange for back-panel mounting.

    - Bayonet Coupling (Crimp Contacts):
    - PT-SE, MS/PT-SE: Crimp rear-insertable/front-release contacts.
    - SP-SE: Wider flange for back-panel mounting.
    - PT-CE, SP-CE: Special one-piece insert and grommet assembly.

    - Threaded Coupling (Solder Contacts):
    - PC: Double-stubbed threaded coupling and single-hole polarization.

    - Threaded Coupling (Crimp Contacts):
    - PC-SE: Spring tower retention system.
    - PC-CE: Nylon-wafer dielectric system.
    Additional Options:
    - Hermetic seal variants (glass fusion).
    - Pressurized through-bulkhead receptacle style.
    - Breakaway quick-disconnect capability.
    - Pre-installed coax solder contacts.
    3. Product Characteristics and Advantages
    Amphenol Miniature Cylindrical Connectors stand out due to their exceptional versatility and high-performance capabilities:
    - Compact Design: Ideal for space-constrained applications while maintaining superior contact density.
    - Rugged Construction: Resilient inserts and reliable environmental sealing ensure optimal performance in challenging environments.
    - Wide Temperature Range: Operating temperature from -55°C to +125°C makes them suitable for extreme conditions.
    - High Contact Reliability: Gold-plated contacts eliminate corrosion and ensure indefinite shelf life.
    - Customizable Options: Multiple shell styles and insert patterns allow tailored solutions for specific project needs.
    4. Applications and Usage Recommendations
    These connectors are ideal for critical applications requiring high-density connectivity in confined spaces. Examples include:
    - Instrumentation and Monitoring Equipment: Precision measurements in harsh environments.
    - Factory Automation: Real-time data transfer between robotic systems and control units.
    - Military/Aerospace: Reliable communication systems in demanding conditions.
    Usage Tips:
    - Ensure proper mating alignment before engaging breakaway mechanisms to avoid damage.
    - Use overmolded cables when moisture protection is crucial in outdoor deployments.
    - For high-frequency applications, consider pre-installing coaxial contacts to optimize signal integrity.
    5. Compatibility and Support
    Amphenol connectors are designed to be compatible with a wide range of other electronic componen

91-573135-05S参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
包装方式 散装

91-573135-05S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

91-573135-05S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 91-573135-05S 91-573135-05S数据手册

91-573135-05S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 270.2258 ¥ 2296.9193
5+ $ 252.0719 ¥ 2142.6112
11+ $ 239.6388 ¥ 2036.9298
34+ $ 230.0508 ¥ 1955.4318
库存: 178
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2296.91
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908