处理中...

首页  >  产品百科  >  97-3101A-24(0850)

97-3101A-24(0850)

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Amphenol Industrial 连接器外壳, 母座, 24外壳, 用于
供应商型号: N-97-3101A-24(0850)
供应商: 云汉优选
标准整包数: 1
AMPHENOL 圆形连接器 97-3101A-24(0850)

97-3101A-24(0850)概述

    # Amphenol 97 Series Connectors: Comprehensive Overview
    Product Introduction
    The Amphenol 97 Series is a standard cylindrical connector that closely mirrors the MIL-5015 style connectors. Designed primarily for industrial applications, these connectors are renowned for their reliability and robustness. They are extensively used across industries such as factory automation, robotics, machine tools, instrumentation, welding equipment, and even medical devices. Known for their UL and CSA recognition, these connectors serve as an ideal solution for general-purpose applications.
    Key features include low-cost manufacturing, multiple shell styles, and a wide array of insert patterns. Additionally, the connectors are RoHS compliant, making them an environmentally-friendly choice.
    Technical Parameters
    The Amphenol 97 Series connectors are engineered with performance and versatility in mind. Below are some key technical specifications:
    - Operating Temperature Range: -55°C to +125°C.
    - Service Rating: Multiple contact sizes ranging from 16-gauge to 52 circuits.
    - Plating Options: Standard olive cadmium finish, environmentally friendly zinc alloy, and optional gold plating.
    - Contact Arrangements: A total of 128 contact arrangements are available, offering flexibility for various application needs.
    - Contact Materials: Silver-plated contacts with optional gold over-silver plating for enhanced conductivity.
    - Environmental Capability: Certain configurations (with 417 suffix and 9767 cable clamp) offer improved environmental resistance.
    Product Features and Advantages
    The Amphenol 97 Series connectors excel in several aspects that make them stand out in the market:
    1. Cost Efficiency: As a standard cylindrical connector, it is priced affordably for general-purpose applications.
    2. Durability: Constructed from high-grade aluminum alloy with a conductive cadmium plate and olive drab chromate finish, ensuring long-term reliability.
    3. Versatility: Offers a broad selection of shell styles, contact patterns, and accessories tailored to diverse requirements.
    4. Compatibility: Compatible with existing MIL-5015 series connectors, facilitating easy integration into existing systems.
    5. Safety: Single key/keyway polarization ensures secure and error-free connections.
    Application Case Studies and Usage Recommendations
    The Amphenol 97 Series connectors are widely deployed in environments demanding reliable and robust interconnections. Here are some practical examples and recommendations:
    Application Example:
    - Factory Automation: In robotic arms, connectors ensure seamless data transmission and power supply under harsh conditions.
    - Medical Equipment: Used in ECG monitoring cables where consistent connectivity is crucial.
    Usage Recommendations:
    - For environments requiring additional protection against moisture or dust, consider using the 417 suffix models with the 9767 cable clamp.
    - When installing multiple identical connectors, ensure the use of alternate insert positions to prevent cross-mating.
    Compatibility and Support
    The Amphenol 97 Series connectors are designed to work seamlessly with other electronic components and accessories. The product line includes supplementary items like cable clamps, protection caps, and adapters, further enhancing its adaptability. The manufacturer provides extensive support through a network of sales offices and authorized distributors worldwide.
    Common Issues and Solutions
    Some common concerns and their solutions include:
    1. Cross-Mating Concerns: Addressed by ordering connectors with varied insert positions to avoid accidental mismatches.
    2. Inspection Challenges: Split shell designs allow easier inspection of solder terminals without compromising strength.
    Summary and Recommendation
    The Amphenol 97 Series connectors represent an excellent balance between affordability a

97-3101A-24(0850)参数

参数
类型 -
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
应用等级 工业级

97-3101A-24(0850)厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

97-3101A-24(0850)数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 97-3101A-24(0850) 97-3101A-24(0850)数据手册

97-3101A-24(0850)封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
8+ $ 15.105 ¥ 128.3925
19+ $ 14.0904 ¥ 119.7684
77+ $ 13.3926 ¥ 113.8371
库存: 132
起订量: 8 增量: 1
交货地:
最小起订量为:8
合计: ¥ 1027.14
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908