处理中...

首页  >  产品百科  >  7157012741I

7157012741I

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Connectors 焊盘 36.52mm(长度)*36.52mm(高度)
供应商型号:
供应商:
标准整包数: 0
AMPHENOL 圆形连接器 7157012741I

7157012741I概述

    Amphenol Miniature Cylindrical Connectors 12-070-15 Technical Manual
    1. Product Introduction
    Amphenol Miniature Cylindrical Connectors (Part Number 12-070-15) are compact, robust electronic components designed to offer advanced performance while maintaining a small footprint. These connectors comply with the MIL-C-26482, Series 1 specification and are part of Amphenol's extensive range of high-reliability connectors.
    These connectors find wide applicability across multiple industries, including military/aerospace, industrial controls, communications, instrumentation, and transportation. Key functions include signal transmission, power delivery, and integration of flexible and customizable interfaces for various electronic systems.
    2. Technical Parameters
    The technical specifications of Amphenol Miniature Cylindrical Connectors 12-070-15 include:
    - Operating Temperature: -55°C to +125°C
    - Voltage Rating: Up to 1000 VAC (RMS) at sea level
    - Contact Materials: Machined from low-loss copper alloy with gold plating to prevent corrosion and ensure long-term reliability
    - Shell Finishes: Non-cadmium options available to meet specific environmental requirements
    - Electrical Characteristics: High dielectric strength and moisture barrier provided by resilient inserts
    - Design Options: Available in solder or crimp termination, bayonet or threaded coupling styles
    Shell Style Availability:
    - Wall Mounting Receptacle (Style "00")
    - Cable Connecting Receptacle (Style "01")
    - Box Mounting Receptacle (Style "02")
    - Straight Plug (Style "06")
    - Jam Nut Receptacle (Style "07")
    - Thru-Bulkhead Receptacle ("TB")
    - Solder Mount Receptacle ("I")
    - 90° Plug (Style "08")
    Contact Arrangements:
    Supported contact arrangements range from 12 to 55 total contacts, with various configurations available depending on the termination style and application requirements.
    3. Product Features and Advantages
    - High Contact Density: Delivers twice the number of contacts in half the space compared to standard connectors.
    - Design Flexibility: Offers multiple shell styles, termination methods (solder or crimp), and coupling mechanisms (bayonet or threaded).
    - Environmental Sealing: Grommet and clamp designs provide effective moisture and environmental sealing.
    - Durability: Contacts are gold-plated and manufactured from low-loss copper alloy, ensuring long shelf life and resistance to wear.
    - Wide Temperature Range: Operates reliably in extreme conditions (-55°C to +125°C), making them suitable for harsh environments.
    - Compliance: Meets MIL-C-26482, Series 1 standards, ensuring military-grade quality and reliability.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Instrumentation: Monitoring equipment requiring high-density connections.
    - Military/Aerospace: Weapons systems, aircraft avionics, and satellite communication devices.
    - Industrial Automation: Machine tool controls and factory automation systems.
    Usage Recommendations:
    - For critical applications, such as weapons release systems, utilize the breakaway twist pull feature for safe, damage-free disconnection.
    - When integrating with flex circuitry, select the flex termination assembly option to optimize geometric alignment between the connector and PCB.
    - Use the hermetic version for moisture-sensitive applications where no-leakage is crucial.
    5. Compatibility and Support
    Compatibility:
    Amphenol Miniature Cylindrical Connectors are designed for intermateability with other connector series within the same family, excluding the threaded PC series. They also support the integration of coaxial and thermocouple contacts.
    Support Services:
    Amphenol offers extensive customer support, including technical assistance and application-specific customization. Custome

7157012741I参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector,Connectors
颜色 -
端接 焊盘
额定电流 -
长*宽*高 36.52mm(长度)*36.52mm(高度)
应用等级 军用级
零件状态 在售
包装方式 散装

7157012741I厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

7157012741I数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 7157012741I 7157012741I数据手册

7157012741I封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908