处理中...

首页  >  产品百科  >  10-101937-032

10-101937-032

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Accessories,Circular MIL Spec Tools,Hardware &,O-Ring
供应商型号: WES-10-101937-032
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-101937-032

10-101937-032概述

    # Amphenol Miniature Cylindrical Connectors Product Overview
    Product Introduction
    Amphenol Miniature Cylindrical Connectors, particularly the model 12-070-15, represent a significant advancement in the design of compact and robust electrical connectors. These connectors are designed to meet the MIL-C-26482, Series 1 specifications, offering superior performance in various industrial and military environments. They are commonly used in applications such as instrumentation, monitoring equipment, communications, and machine tool automation.
    Main Features:
    - Compact design with high-density contact configurations.
    - Bayonet or threaded coupling mechanisms for easy installation.
    - Suitable for general duty and environmental sealing applications.
    - Available in multiple series with varying design characteristics and customer-specific options.
    Applications:
    - Industrial controls and robotics.
    - Oil and petrochemical industries.
    - Rail/mass transit systems.
    - Military/aerospace environments.
    Technical Parameters
    General Specifications:
    - Operating Temperature: -55°C to +125°C.
    - Operating Voltage: Up to 1000 VAC (RMS) at sea level.
    - Contacts: Machined from low-loss copper alloy with gold plating for enhanced conductivity and corrosion resistance.
    Performance Details:
    - Dielectric Strength: High resilience inserts ensure robust performance under extreme conditions.
    - Shell Finishes: Available in non-cadmium options for specific environmental considerations.
    - Termination Options: Solder or crimp contacts with multiple contact arrangements.
    Environmental Sealing:
    - Sealing Mechanism: Grommet and clamp design ensures effective moisture protection.
    - Hermetic Seals: Available in glass-fusion-sealed variants for critical applications requiring absolute environmental protection.
    Product Characteristics and Advantages
    Unique Features:
    - Compact Design: Twice the number of contacts in half the size compared to standard connectors.
    - Design Flexibility: Multiple series and styles tailored to different application requirements.
    - Environmental Durability: Meets stringent MIL standards with excellent sealing capabilities.
    Market Competitiveness:
    - Offers superior performance in harsh environments without compromising on reliability.
    - Enhanced connectivity solutions suitable for both industrial and military applications.
    Application Case Studies and Usage Suggestions
    Typical Use Cases:
    1. Industrial Automation: Deployed in control panels where space is limited yet reliable connections are essential.
    2. Military Avionics: Utilized in aircraft systems requiring robust and compact connectors resistant to vibration and extreme temperatures.
    Usage Tips:
    - Ensure proper alignment during mating to maximize the lifespan of the connector.
    - Regularly inspect the seals for any signs of degradation or failure.
    Compatibility and Support
    Compatibility:
    - Compatible with other connectors within the Amphenol range, facilitating seamless integration into existing systems.
    - Customizable configurations available upon request to enhance interoperability.
    Manufacturer Support:
    - Amphenol Corporation provides comprehensive technical support and after-sales service.
    - Contact information includes telephone, fax, and website access for additional resources.
    Common Issues and Solutions
    | Problem | Solution |

    | Loose Connections | Tighten couplings securely and check seals |
    | Poor Signal Integrity | Verify cable length and quality |
    | Corrosion on Contacts | Clean contacts regularly with appropriate cleaning agents |
    Conclusion and Recommendation
    Overall Evaluation:
    The Amphenol Miniature Cylindrical Connectors exhib

10-101937-032参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Accessories,Circular MIL Spec Tools,Hardware &,O-Ring
颜色 -
端接 -
额定电流 -
零件状态 在售
包装方式 散装

10-101937-032厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-101937-032数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-101937-032 10-101937-032数据手册

10-101937-032封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.6254 ¥ 5.2971
库存: 1
起订量: 303 增量: 0
交货地:
最小起订量为:1
合计: ¥ 5.29
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908