处理中...

首页  >  产品百科  >  GTS06F-20-15S

GTS06F-20-15S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 插头,母型插口 7pin Aluminium 23A 银 草绿色 支架安装,自由悬挂
供应商型号:
供应商:
标准整包数: 0
AMPHENOL 圆形连接器 GTS06F-20-15S

GTS06F-20-15S概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    The Amphenol GT Series Reverse Bayonet Coupling Connectors represent a high-performance solution designed for rugged environments, such as rail/mass transit systems and harsh industrial conditions. This series combines quick and secure coupling mechanisms with robust design elements to ensure reliable operation under challenging circumstances. Its primary function is to facilitate seamless electrical connections in environments where durability and reliability are paramount.
    The connectors are compatible with MIL-C-5015 insert patterns, providing users with multiple customization options to suit various applications. These connectors have gained popularity in fields such as geophysical exploration, aerospace, ground support equipment, and shipboard systems, making them a trusted choice for mass transit industries worldwide.
    Technical Parameters
    The technical specifications of the Amphenol GT Series connectors include the following:
    | Parameter | Details |

    | Coupling Mechanism | Reverse bayonet coupling |
    | Environmental Protection | IP67-rated waterproof |
    | Temperature Range | Neoprene inserts: –55°C to +125°C
    Viton inserts: –50°C to +200°C |
    | Locking Requirement | No lockwiring required |
    | Electrical Characteristics | Numerous military and commercial contact platings available |
    | Construction Material | Aluminum or stainless steel components |
    | Termination Types | Crimp and solder |
    | Contact Plating Options | Gold and silver plating |
    | Cable Compatibility | Inserts available in Neoprene, Viton, and low-smoke/flame-retardant versions|
    | Durability | Minimum 2000 coupling cycles |
    The flexibility in termination types, combined with the option for resilient covers and inserts in different materials, allows these connectors to meet diverse operational needs.
    Product Features and Advantages
    The Amphenol GT Series offers several distinct advantages:
    1. Quick Positive Coupling: Simplifies installation and reduces downtime.
    2. Intermateability: Compatible with existing VG95234 connectors, ensuring backward compatibility.
    3. Enhanced Safety: No need for lockwiring enhances operator safety.
    4. High Shock and Vibration Resistance: Ideal for rugged environments.
    5. Flexible Customization: Multiple insert arrangements and shell styles cater to specific application requirements.
    6. Performance Boost: Amphe-Power Connectors with RADSOK® technology increase ampacity by up to 50%.
    7. Certifications: UL recognized, adheres to ISO9001:2000 standards.
    These features make the GT Series a versatile and competitive option in its market segment.
    Application Cases and Use Suggestions
    The Amphenol GT Series is commonly used in mass transit vehicles due to its ability to withstand high levels of shock and vibration. Applications may include signal transmission in train control systems or critical onboard electronic equipment. For example:
    - Train Control Systems: Used to connect sensors and actuators in real-time communication networks.
    - Shipboard Equipment: Ensures stable connectivity despite maritime environmental challenges.
    Use Suggestions:
    - Ensure proper sealing and gasket placement during installation to maximize water resistance.
    - Regularly inspect connectors

GTS06F-20-15S参数

参数
针脚数 7pin
触头镀层 - 配接
类型 插头,母型插口
颜色 草绿色
端接 -
额定电流 23A
外壳材料 Aluminium
安装方式 支架安装,自由悬挂
应用等级 军用级,航天级,工业级
零件状态 在售

GTS06F-20-15S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS06F-20-15S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS06F-20-15S GTS06F-20-15S数据手册

GTS06F-20-15S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908