处理中...

首页  >  产品百科  >  AP-115

AP-115

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Female Sockets,Plug 5pin Stainless Steel 500mA 金 银色,黑色 导线安装,自由悬挂,通孔安装
供应商型号: 1967-1019-ND
供应商: Digi-Key
标准整包数: 1
AMPHENOL 圆形连接器 AP-115

AP-115概述

    M55116 Audio Connectors: A Comprehensive Guide
    Product Introduction
    The M55116 Audio Connectors by Amphenol Nexus Technologies are designed to meet stringent military and commercial standards. These connectors are widely used in radio communication systems and intercom setups for various platforms including ground, vehicle, airborne, and naval applications. The connectors feature robust construction and reliable performance in audio frequency circuits operating at up to 60 volts and 0.5 amperes. They come equipped with either crimp sleeve or solder cup contacts and offer a range of configurations tailored to specific needs.
    Technical Specifications
    - Shell Material: Stainless steel, type 303, passivated.
    - Mating Mechanism: Bayonet coupling.
    - Operating Temperature Range: -55°C to +85°C.
    - Insert Material: Thermoset plastic.
    - Current Rating: Up to 0.5 amperes per contact.
    - Voltage Rating: Maximum 60 volts.
    - Contact Depression: 1.25-1.75 lbs per contact.
    - Contact Resistance: Less than 0.050 ohms.
    - Insulation Resistance: Minimum 1000 megohms except after water immersion tests where it should remain above 100 megohms.
    - Dielectric Withstanding Voltage: 500 volts RMS at sea level.
    - Water Immersion: Capable of withstanding up to 6 feet of water for up to 48 hours under both mated and unmated conditions.
    Product Features and Advantages
    The M55116 connectors stand out due to their durability and adaptability across diverse environments. Key features include bayonet coupling for quick and secure connections, and the ability to handle extreme temperature variations without compromising functionality. Their design ensures minimal contact resistance and superior insulation properties, making them suitable for high-reliability applications.
    Application Cases and Usage Tips
    These connectors are ideal for scenarios requiring reliable audio signal transmission under harsh conditions. For instance, they can be found in military vehicles where consistent communication links are crucial. When using these connectors, ensure proper cable strain relief to prevent damage and maintain signal integrity. Additionally, consider selecting the appropriate contact type based on whether you prefer crimping or soldering for better integration into your system.
    Compatibility and Support
    Amphenol Nexus Technologies offers compatibility options such as PCB contacts, unique shell geometries, and grounded/shielded versions. The company provides comprehensive support through its extensive network, ensuring customers receive timely assistance regarding product selection, installation, and maintenance.
    Common Issues and Solutions
    Users might encounter issues like loose connections or corrosion over time. Regular cleaning and checking for wear can mitigate these problems. If pin/socket open contacts persist, replacing defective components with self-cleaning molded-in contacts could resolve this issue effectively.
    Conclusion and Recommendation
    Overall, the M55116 Audio Connectors by Amphenol Nexus Technologies are highly recommended for professionals seeking durable, versatile, and efficient solutions in audio frequency applications. Their compact yet robust design makes them an excellent choice for both military and commercial sectors looking to enhance their communication capabilities. With strong technical support and customization options available, this product series represents a reliable investment in advanced connectivity technology.

AP-115参数

参数
额定电流 500mA
外壳材料 Stainless Steel
针脚数 5pin
触头镀层 - 配接
类型 Bayonet Lock,Female Sockets,Plug
颜色 银色,黑色
端接 -
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装,袋装

AP-115厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

AP-115数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL AP-115 AP-115数据手册

AP-115封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 41.1632 ¥ 344.4845
10+ $ 34.9856 ¥ 292.7857
25+ $ 32.7954 ¥ 274.4562
50+ $ 31.231 ¥ 261.3644
100+ $ 29.7417 ¥ 248.901
250+ $ 27.8822 ¥ 233.3387
库存: 17
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 344.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908