处理中...

首页  >  产品百科  >  MS90555C32413S

MS90555C32413S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Aluminum 60A 墙壁安装 90.52mm(长度)*66.67mm(高度)
供应商型号: WES-MS90555C32413S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 MS90555C32413S

MS90555C32413S概述

    Amphenol Heavy Duty Cylindrical Connectors: Comprehensive Technical Overview
    Product Introduction
    Amphenol’s Heavy Duty Cylindrical Connectors are a specialized line of connectors designed to meet the stringent requirements of high-power industrial and military applications. These connectors are known for their robust construction, high current capacity, and adaptability across various configurations. The connectors are divided into three distinct series—Class L, QWLD, and proprietary QWL designs—each tailored for specific use cases. The Class L series, in particular, is built for handling the heaviest electrical loads, offering current ratings ranging from 40 to 200 amperes. This series ensures safety, foolproof mating, and reliable serviceability, making it indispensable in demanding environments such as industrial machinery, aerospace, and military operations.
    Technical Parameters
    The Class L series of connectors boasts several standout technical specifications:
    | Parameter | Value |

    | Current Range | 40–200 amperes |
    | Conductor Sizes | 6 AWG to 4/0 AWG |
    | Shell Sizes | 28, 32, 44, 52 |
    | Frequency | 60/400 Hz AC or DC |
    | Protection Features | Waterproofing, double stub coupling threads, weather-tight seals |
    | Environmental Test | Thermal shock (-55°C to +125°C), vibration (10–2000 Hz), water immersion |
    These parameters highlight the connector's ability to operate under extreme conditions while maintaining electrical integrity and mechanical stability.
    Product Features and Advantages
    One of the key advantages of Amphenol Class L connectors is their foolproof mating mechanism. Specific voltage, current, and frequency requirements ensure correct interconnection of circuits, reducing the risk of cross-threading or mismating. Additionally, the connectors’ rugged construction, achieved through machining from high-strength aluminum, minimizes wear and tear during frequent mating and unmating cycles. Their resistance to thermal shock, moisture, salt spray, and vibration ensures longevity in harsh environments.
    A standout feature is the arc-quenching design, where recessed socket contacts suppress arcs during separation under load, providing enhanced safety for operators. Furthermore, the standardized insert arrangements specified by MIL-C-22992 ensure compatibility and reliability across different connector types.
    Application Cases and Usage Recommendations
    Class L connectors find extensive use in industrial and military applications, such as powering heavy machinery, military vehicles, and communication systems. For example:
    - In large-scale manufacturing facilities, these connectors can link heavy-duty motors to power sources.
    - On military aircraft carriers, they connect power distribution units to radar arrays.
    To optimize performance:
    - Ensure that the correct shell size is chosen based on the current requirements to avoid wiring inadequacies.
    - Follow the programmed coupling sequence during installation to ensure grounding engagement before power contacts.
    Compatibility and Support
    The connectors are fully compatible with existing military standards (MIL-C-22992) and offer corresponding industrial equivalents. Amphenol supports its products with comprehensive documentation, assembly instructions, and an extensive network of sales offices worldwide. Customers can also access additional accessories such as sealing glands, protective covers, and encapsulation adapters to enhance functionality and performance.
    Common Issues and Solutions
    Below are some common issue

MS90555C32413S参数

参数
颜色 -
端接 -
额定电流 60A
外壳材料 Aluminum
针脚数 -
触头镀层 - 配接 -
类型 -
长*宽*高 90.52mm(长度)*66.67mm(高度)
安装方式 墙壁安装

MS90555C32413S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

MS90555C32413S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL MS90555C32413S MS90555C32413S数据手册

MS90555C32413S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 158.7808 ¥ 1344.8734
库存: 4
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1344.87
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908