处理中...

首页  >  产品百科  >  GTS02R36-5P

GTS02R36-5P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Male Pins,Receptacle,Reverse Bayonet Lock 焊盘 4pin Aluminum 150A 银 橄榄绿,褐色 法兰安装,面板安装
供应商型号: 1489218
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTS02R36-5P

GTS02R36-5P概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    The Amphenol GT Series reverse bayonet coupling connectors represent a robust solution designed primarily for rail/mass transit applications and other harsh environments. These connectors feature a quick positive coupling mechanism that ensures reliable connectivity in challenging conditions. They are intermateable with existing VG95234 connectors and offer superior performance in terms of shock resistance, vibration tolerance, and sealing capabilities.
    The GT Series connectors come in various shell styles including wall mount receptacles, inline receptacles, straight plugs, and panel mounts. These connectors support both crimp and solder terminations, offering flexibility for diverse application requirements. Available in materials such as aluminum and stainless steel, they provide excellent durability while being resistant to corrosion.
    Technical Parameters
    - Coupling Mechanism: Reverse bayonet coupling with audible, tactile, and visual indicators.
    - Waterproof Rating: IP67 compliant, ensuring water ingress protection under specified conditions.
    - Temperature Range:
    - With Neoprene inserts: -55°C to +125°C.
    - With Viton inserts: -50°C to +200°C.
    - With low smoke/flame retardant inserts: -55°C to +125°C.
    - Locking Requirement: No lockwiring needed.
    - Ampacity Enhancement: Up to 50% more current capacity when using RADSOK® technology.
    - Materials: Neoprene and Viton inserts available, along with low smoke/flame retardant options.
    Product Features and Advantages
    The GT Series connectors excel in their adaptability and performance reliability. Key features include:
    - Quick and Secure Connection: The reverse bayonet coupling system provides a fast and secure connection, minimizing downtime.
    - Durability: Constructed from zinc alloy plating (cadmium-free), aluminum, or stainless steel components for enhanced resilience.
    - Wide Temperature Range: Accommodates extreme environmental conditions without compromising functionality.
    - High Shock & Vibration Resistance: Designed to withstand harsh operational environments typical of mass transit systems.
    - Enhanced Performance: Utilization of RADSOK® technology increases ampacity significantly.
    These connectors are ideal for use in industries requiring durable electrical connections under demanding conditions, such as rail transportation, geophysical exploration, and aerospace.
    Application Cases and Usage Recommendations
    Applications for these connectors span multiple sectors due to their versatility and robustness. For instance, in rail transit systems, GT Series connectors ensure uninterrupted service by maintaining connectivity amidst constant movement and varying climates. In mass transit vehicles, they facilitate seamless communication between critical systems like signaling and control panels.
    Usage Recommendations:
    - Prioritize proper sealing gaskets during installation to maintain waterproof integrity.
    - Ensure compatibility with appropriate insertion tools to prevent damage.
    - Regularly inspect connections for signs of wear or degradation to maintain peak performance.
    Compatibility and Support
    The GT Series connectors are compatible with existing VG95234 connectors, facilitating easy integration into legacy systems. Additionally, Amphenol provides comprehensive support through its global network of sales offices and technical resources. Customers can expect prompt assistance with any inquiries related to product usage or troubleshooting.
    Common Issues and Solutions
    Some common issues users might encounter include incorrect insertion of contacts or improper sealing. Here are solutions tailored to these scenarios:
    - Incorrect Contact Insertion: Ensure correct alignment and seating of contacts before final coupling.
    - Sealing Problems: Double-check the installation o

GTS02R36-5P参数

参数
类型 Male Pins,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 焊盘
额定电流 150A
外壳材料 Aluminum
针脚数 4pin
触头镀层 - 配接
安装方式 法兰安装,面板安装
应用等级 军用级,航天级,工业级
零件状态 在售
包装方式 散装

GTS02R36-5P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS02R36-5P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS02R36-5P GTS02R36-5P数据手册

GTS02R36-5P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 993.3324
50+ ¥ 993.3324
100+ ¥ 993.3324
库存: 3
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 993.33
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908