处理中...

首页  >  产品百科  >  MS3126F16-26S

MS3126F16-26S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Female Sockets,Plug 26pin Aluminum 7.5A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 64.21mm(长度)
供应商型号: MS3126F16-26S
供应商: Master
标准整包数: 1
AMPHENOL 圆形连接器 MS3126F16-26S

MS3126F16-26S概述

    Amphenol® 97 Series Miniature Cylindrical Connectors: Technical Overview and Application Insights
    Product Introduction
    Amphenol® 97 Series Miniature Cylindrical Connectors represent a versatile family of connectors designed for both industrial and military applications. These connectors are widely used in sectors such as instrumentation, monitoring equipment, machine tool automation, communications, geophysics, robotics, oil and petrochemical industries, rail/mass transit, and aerospace/military. The series is notable for its compact size, providing twice the number of contacts compared to standard connectors in half the space. This product line is UL and CSA recognized and includes both solder and crimp termination options.
    Technical Parameters
    - Operating Voltage: Up to 1000 VAC (RMS) at sea level.
    - Operating Temperature: From -55°C to +125°C.
    - Contact Material: Machined from low-loss copper alloy and gold-plated for corrosion resistance and extended shelf life.
    - Dielectric Strength: High-resilient inserts provide excellent insulation.
    - Environmental Sealing: Achieved using the grommet and clamp design.
    - Finish Options: Olive drab cadmium, anodic coating.
    - Service Classes: Meets MIL-DTL-26482 Series 1, service classes E, F, and P.
    Product Features and Advantages
    1. Compact Design: Twice the contact density in half the size.
    2. Versatile Termination Options: Solder and crimp contacts allow flexible integration into various systems.
    3. Bayonet Coupling: Quick and secure connection mechanism.
    4. Sealed Environment: Ensures reliability in harsh conditions.
    5. Wide Range of Configurations: Multiple shell styles and insert patterns cater to diverse application needs.
    Application Cases and Usage Tips
    Amphenol® 97 Series connectors are ideal for environments requiring reliable and durable connections. Common applications include:
    - Industrial Automation: Machine tool and factory automation setups where connectors must withstand repeated cycles and dust.
    - Military Use: Rugged conditions demand connectors with exceptional sealing and durability.
    - Communications: High-speed data transmission in critical infrastructure.

    Usage Suggestions:
    - For high-vibration environments, ensure proper strain relief and coupling mechanisms are implemented.
    - When dealing with high-power applications, consider the thermal management capabilities of the connectors.
    Compatibility and Support
    Amphenol® 97 Series connectors are compatible with various devices and systems, particularly those adhering to MIL-DTL-26482 standards. The company provides extensive support through its global network, offering technical assistance and maintenance services. Customers can access product literature and catalogs via the Amphenol website.
    Common Issues and Solutions
    1. Poor Connection Quality: Ensure correct termination and check for contamination on contact surfaces.
    2. Water Ingress: Verify proper installation of grommets and clamps.
    3. Electrical Noise: Implement EMI filter connectors to mitigate interference.
    Conclusion and Recommendation
    Amphenol® 97 Series Miniature Cylindrical Connectors excel in their field due to their compact design, robust performance, and broad compatibility. They are recommended for applications requiring high-density connectivity in demanding environments. Users seeking reliable, efficient, and adaptable connectors should consider integrating these products into their systems.
    For more information or specialized inquiries, contact Amphenol Industrial Operations directly.

MS3126F16-26S参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 7.5A
外壳材料 Aluminum
针脚数 26pin
触头镀层 - 配接
类型 Bayonet Lock,Female Sockets,Plug
长*宽*高 64.21mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,航天级,工业级
零件状态 在售
包装方式 散装

MS3126F16-26S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

MS3126F16-26S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL MS3126F16-26S MS3126F16-26S数据手册

MS3126F16-26S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 84.8783 ¥ 705.728
6+ $ 83.603 ¥ 695.1244
13+ $ 80.083 ¥ 652.7067
19+ $ 78.5131 ¥ 642.9441
25+ $ 78.5131 ¥ 642.9441
库存: 60
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 705.72
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908