处理中...

首页  >  产品百科  >  GTC08CFZ24-5S

GTC08CFZ24-5S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Conn Circular SKT 16 POS Crimp RA Cable Mount 16 Terminal 1 Port
供应商型号: ET-1945134
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTC08CFZ24-5S

GTC08CFZ24-5S概述

    # Amphenol GT Series Reverse Bayonet Coupling Connectors: A Comprehensive Guide
    Product Introduction
    The Amphenol GT Series reverse bayonet coupling connectors are a versatile line of electronic connectors designed primarily for demanding applications requiring high reliability and durability. Originally developed for military use, these connectors have gained widespread adoption in industries such as geophysics, aerospace, ground support, shipbuilding, and mass transit. They are renowned for their robust construction and advanced design features, making them ideal for environments subject to severe mechanical stresses.
    Key features of the GT Series include:
    - Quick and positive coupling mechanism.
    - Audible, tactile, and visual indicators of secure connections.
    - Waterproofing up to IP67 standards.
    - Compatibility without the need for lockwiring.
    - Ability to withstand high levels of shock and vibration.
    - Options for Neoprene, Viton, and low-smoke flame-retardant inserts.
    - Operating temperature range: -55°C to +200°C, depending on material type.
    - Crimp and solder termination options with gold or silver plating.
    - Interchangeability with existing VG95234 connectors.
    These connectors serve multiple roles, including wall-mounted receptacles, inline receptacles, straight plugs, and various specialized designs like those with rubber-covered coupling nuts and jam nuts. Their flexibility and adaptability make them a top choice across numerous industries.
    Technical Parameters
    Below is a concise summary of the key technical specifications for the GT Series connectors:
    General Specifications:
    - Quick coupling mechanism: Ensures easy installation and removal.
    - Environmental Protection: IP67 waterproof rating ensures reliable performance in harsh conditions.
    - Operating Temperature Range:
    - Neoprene inserts: -55°C to +125°C
    - Viton inserts: -50°C to +200°C
    - Low-smoke/flame retardant inserts: -55°C to +125°C
    - Coupling Durability: Minimum of 2000 mating cycles.
    - UL Recognition: Meets UL safety standards.
    Electrical Performance:
    - Contacts available in gold or silver plating.
    - Termination options: Crimp and solder.
    - Ampacity improvements up to 50% with RADSOK® technology (refer to page 89 for details).
    - Numerous military and commercial finishes are available, including zinc-alloy plating (cadmium-free).
    Mechanical Properties:
    - Constructed using aluminum or stainless steel components.
    - Resilient covers for enhanced damage protection and gripping strength.
    - Interconnect compatibility with existing VG95234 connectors.
    Product Features and Advantages
    The Amphenol GT Series connectors stand out due to their exceptional features and benefits:
    1. Advanced Coupling Mechanism: The reverse bayonet coupling offers a rapid, secure connection without the need for additional fasteners, simplifying assembly and maintenance.
    2. High Environmental Durability: Waterproofing and temperature resilience ensure reliable performance under extreme conditions.
    3. Customization Options: Offers multiple shell styles and customizable inserts to suit specific application requirements.
    4. Interoperability: Fully compatible with existing VG95234 series connectors, ensuring seamless integration into existing systems.
    5. Rugged Construction: Aluminum or stainless steel construction provides long-term durability against physical stress and corrosion.
    6. Performance Enhancements: Features like RADSOK® technology significantly boost ampacity while maintaining reliability.
    These advantages position the GT Series as a leading choice in industries where connectivity must endure severe conditions and meet stringent standards.
    Application Case Studies and Usage Recommendations
    The GT Series connectors find application across a wide range of sectors, including mass transit, geophysic

GTC08CFZ24-5S参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 -
额定电流 -
安装方式 导线安装
应用等级 军用级

GTC08CFZ24-5S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTC08CFZ24-5S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTC08CFZ24-5S GTC08CFZ24-5S数据手册

GTC08CFZ24-5S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 203.3618 ¥ 1718.4072
3+ $ 199.2946 ¥ 1684.0395
库存: 32
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1718.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908