处理中...

首页  >  产品百科  >  10-497630-035

10-497630-035

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Contacts,Contacts
供应商型号: WES-10-497630-035
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-497630-035

10-497630-035概述

    Amphenol® JT/LJT Subminiature Cylindrical Connectors: A Comprehensive Overview
    1. Product Introduction
    Amphenol® JT and LJT Subminiature Cylindrical Connectors are advanced electronic components designed to meet stringent industry standards and applications in aerospace, military, and other high-reliability environments. These connectors, qualified to MIL-DTL-38999 (Series I and II respectively), offer superior performance with enhanced durability and contact density. The JT series primarily features crimp and solder connections, while the LJT series includes an innovative scoop-proof design, ensuring zero risk of bent pins during mating. These connectors are suitable for applications requiring minimal weight and space without compromising on reliability.
    2. Technical Parameters
    - Shell Sizes: Nine sizes ranging from 8 to 24.
    - Contact Options: Available in various configurations, including crimp, solder, PCB, wire wrap, coaxial, and thermocouple types.
    - Contact Sizes: 8, 10, 12, 16, 20, 22M, 22D.
    - Contact Plating: Standard 50 micro-inch gold plating, with optional 100 micro-inch plating.
    - Hermetic Seals: Available as an option for environments demanding air leakage limits of 1 x 10⁻⁷ cm³/sec.
    - Operating Voltage: Up to 1300 VRMS at sea level, decreasing with altitude.
    - Temperature Range: Standard up to 302°F; high-temperature versions up to 392°F.
    3. Product Features and Advantages
    - Compact Design: The lightweight, space-saving design makes these connectors ideal for portable devices and tight spaces.
    - Durability: 100% scoop-proof LJT design prevents pin damage during mating.
    - Quick Coupling: Features a three-point bayonet locking mechanism for rapid assembly and disassembly.
    - Error-Free Mating: Includes five key/keyway combinations to prevent mismating.
    - Advanced EMI Shielding: Standard grounding fingers in LJT Series and optional in JT Series.
    - Contact Flexibility: Supports up to 128 circuits per connector, allowing versatility in diverse applications.
    4. Application Case Studies and Usage Recommendations
    These connectors are utilized extensively in avionics, radar systems, missile guidance, and satellite communication modules. For instance:
    - Military Avionics: JT/LJT connectors provide reliable data transmission in harsh environmental conditions.
    - Satellite Communication: Hermetic options ensure operational integrity in extreme altitudes.
    - Aircraft Systems: Lightweight construction minimizes payload without sacrificing performance.
    Usage suggestions include:
    - Ensure proper shell size selection based on the number of required circuits.
    - Optimize contact arrangement to maximize efficiency and minimize interference.
    - Use hermetic seals when operating in moisture-prone environments.
    5. Compatibility and Support
    Amphenol® JT/LJT connectors are compatible with a broad range of application tools, enabling easy integration with existing systems. The company offers robust after-sales support, including technical assistance and product customization. For specialized applications, MS-approved equivalents are available upon request.
    6. Common Issues and Solutions
    - Problem: Bent Pins During Mating
    Solution: Use the scoop-proof LJT connectors to eliminate pin bending.
    - Problem: Poor Electrical Connection
    Solution: Verify proper crimping or soldering techniques and ensure contact alignment.
    - Problem: High Altitude Performance Concerns
    Solution: Opt for hermetic connectors to maintain functionality at elevated altitudes.
    7. Conclusion and Recommendation
    The Amphenol® JT/LJT Subminiature Cylindrical Connectors represent a significant advancement in high-reliability connector technology. Their lightweight design, extensive contact options, and compatibility with critical environments make them indispensable in aerospace and defense sectors. Given their robus

10-497630-035参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Contacts,Contacts
颜色 -
端接 -
额定电流 -
包装方式 散装

10-497630-035厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-497630-035数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-497630-035 10-497630-035数据手册

10-497630-035封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 6.018 ¥ 50.9725
库存: 65
起订量: 32 增量: 0
交货地:
最小起订量为:1
合计: ¥ 50.97
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908