处理中...

首页  >  产品百科  >  NPE-6034

NPE-6034

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Connectors,Standard Circular Connector Aluminum 60A
供应商型号: NPE-6034
供应商: 云汉优选
标准整包数: 1
AMPHENOL 圆形连接器 NPE-6034

NPE-6034概述

    Amphenol Industrial NEPTUNE® Rugged Environment Connector
    Product Introduction
    Amphenol Industrial Operations presents a new UL® Listed power connector family designed for extreme operating conditions. The NEPTUNE® series is a groundbreaking advancement over existing power connectors, integrating Amphenol's proven Starline family contact technology. Its applications span a broad range, including oil exploration equipment, portable power distribution systems, communication shelters, and production platforms.
    Technical Parameters
    - Amperage Ratings: UL Listed amperages available from 30A to 200A at 600V.
    - Contact Options: Available in 3 and 4 contact options.
    - Environmental Protection: Designed to operate within a temperature range of -67°F to +225°F with an IP 68-8 rating, resisting up to 60G vibrations exceeding Mil-STD-167-1.
    - Material Properties: Components are machined aluminum with titanium-colored anodized coating and nickel silver alloy-plated contacts.
    - Weight and Space Efficiency: Offers substantial reductions in weight, panel layout, and mounting footprint compared to competitors.
    Product Features and Advantages
    The NEPTUNE® series boasts several distinctive features:
    - Inserts ranging from 30A to 200A/600V, enabling versatile application scenarios.
    - A weight and panel layout advantage, making it ideal for space-constrained environments.
    - Dual lead Acme threads simplifying coupling procedures.
    - High-performance machined contacts ensuring extended lifecycle and mating cycles.
    - Three-key design preventing cross-mating.
    - Dust caps for environmental protection and strain relief mechanisms in plugs.
    - VFD-rated inserts for enhanced reliability in variable frequency drive applications.
    - Compliance with UL standards and approvals pending.
    Application Cases and Usage Recommendations
    NEPTUNE® connectors excel in rugged environments, finding utility in mobile equipment like geophysical trucks, convention center power distribution setups, and offshore production platforms. Users should consider:
    - Choosing appropriate wire sizes based on amperage needs (e.g., #4-#8 for 60A).
    - Utilizing back-shells for varied mounting preferences, such as inline receptacles or angled mounts.
    - Ensuring correct keying logic during installation to avoid cross-mating issues.
    Compatibility and Support
    NEPTUNE® connectors demonstrate excellent compatibility across different mounting configurations and wire sizes. Amphenol offers robust support through regional offices worldwide, providing assistance tailored to specific customer needs.
    Common Issues and Solutions
    Some common concerns and resolutions include:
    - Question: What if there's difficulty coupling?
    - Solution: Verify alignment and check thread integrity before attempting re-coupling.
    - Query: How do I prevent cross-mating?
    - Solution: Ensure proper alignment using the three-key design mechanism.
    - Concern: Concerns about environmental exposure.
    - Solution: Regularly inspect and replace dust caps as necessary.
    Summary and Recommendation
    The NEPTUNE® series stands out as a high-performance power connector with superior durability and adaptability. Its innovative design addresses critical industry challenges related to weight, space efficiency, and reliability under harsh conditions. We highly recommend the NEPTUNE® series for professionals seeking robust solutions in demanding environments.
    This article synthesizes key technical aspects, advantages, and practical considerations for utilizing the NEPTUNE® series, positioning it as a leading choice in industrial electronics applications.

NPE-6034参数

参数
额定电流 60A
外壳材料 Aluminum
针脚数 -
触头镀层 - 配接 -
类型 Connectors,Standard Circular Connector
颜色 -
端接 -

NPE-6034厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

NPE-6034数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL NPE-6034 NPE-6034数据手册

NPE-6034封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 583.0872
5+ ¥ 573.9765
库存: 12
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 583.08
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908