处理中...

首页  >  产品百科  >  PT01A14-12P-SR

PT01A14-12P-SR

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Male Pins,Receptacle 焊盘 12pin Aluminum 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装
供应商型号: 339-PT01A14-12P-SR-ND
供应商: Digi-Key
标准整包数: 1
AMPHENOL 圆形连接器 PT01A14-12P-SR

PT01A14-12P-SR概述

    # Amphenol® Miniature Cylindrical Connectors Technical Overview
    Product Introduction
    Amphenol® Miniature Cylindrical Connectors are advanced electrical connectors designed for a wide range of applications, including instrumentation, machine tooling, communications, and aerospace. These connectors come in various configurations, offering twice the number of contacts in half the space compared to standard connectors. They are manufactured to military-grade standards (MIL-DTL-26482, Series 1) and are UL and CSA recognized. This product line is widely used across industries such as oil and petrochemical, rail/mass transit, and industrial controls and robotics.
    Key Features:
    - General Duty Applications: Suitable for harsh environments.
    - Environmental Sealing: Achieved using a grommet and clamp design.
    - Wide Temperature Range: Operates between -55°C to +125°C.
    - Gold Plated Contacts: Ensures long-term reliability and corrosion resistance.
    Technical Parameters
    Below are the essential technical specifications for the Amphenol® Miniature Cylindrical Connectors:
    | Parameter | Value |

    | Operating Voltage | Up to 1000 VAC (RMS) |
    | Operating Temperature | -55°C to +125°C |
    | Shell Materials | Aluminum, Stainless Steel |
    | Connector Types | PT (Solder Contacts), PT-SE (Crimp Contacts) |
    | Number of Contacts | Up to 99 contacts |
    | Contact Sizes | 20, 16, 12, 10, 8, etc. |
    | Environmental Sealing | Yes (with grommet/clamp) |
    Product Characteristics and Advantages
    Unique Features:
    1. High Density: Twice the number of contacts in half the size of standard connectors.
    2. Versatile Terminations: Supports both solder and crimp terminations for different application needs.
    3. Bayonet Coupling Mechanism: Ensures quick and secure mating.
    4. Military Compliance: Meets MIL-DTL-26482 Series 1 standards.
    Market Competitiveness:
    - Reliability: Gold-plated contacts prevent oxidation and ensure consistent performance.
    - Flexibility: Multiple shell and contact arrangements cater to diverse design needs.
    - Cost-Effective: Offers value with its robust design and wide application scope.
    Application Cases and Usage Suggestions
    Typical Applications:
    - Industrial Control Systems: Used in factory automation for data transmission.
    - Aerospace: Provides reliable connections in aircraft systems.
    - Oil and Gas: Performs well under extreme conditions like high pressure and temperature.
    Usage Suggestions:
    - Environmental Protection: Ensure proper sealing to maintain performance in harsh conditions.
    - Contact Management: Properly manage contact types to avoid cross-plugging issues.
    - System Integration: Consider compatibility when integrating with other electronic components.
    Compatibility and Support
    Compatibility:
    - Interchangeability: Interfacing with other connectors in the miniature cylindrical series ensures seamless integration.
    - RoHS Compliance: Some models are available in RoHS-compliant versions.
    Manufacturer Support:
    - Quality Systems: ISO 9001:2015, ISO 14001:2015, ISO/TS 16949:2016 certifications ensure consistent quality.
    - Technical Assistance: Amphenol Corporation provides support via phone (+1-888-364-9011) and email.
    Common Issues and Solutions
    | Issue | Solution |

    | Cross-plugging | Use alternate insert positions for unique configurations. |
    | Poor Signal Integrity | Verify contact cleanliness and insulation integrity. |
    | Connector Loosening | Ensure bayonet coupling mechanism is tightened securely. |
    Conclusion and Recommendation
    Evaluation Summary:
    Amphenol® Miniature Cylindrical Connector

PT01A14-12P-SR参数

参数
额定电流 -
外壳材料 Aluminum
针脚数 12pin
触头镀层 - 配接
类型 Bayonet Lock,Male Pins,Receptacle
颜色 橄榄绿,褐色
端接 焊盘
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 袋装

PT01A14-12P-SR厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT01A14-12P-SR数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT01A14-12P-SR PT01A14-12P-SR数据手册

PT01A14-12P-SR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 59.0512 ¥ 494.1847
10+ $ 50.1966 ¥ 420.0831
25+ $ 47.055 ¥ 393.7916
50+ $ 44.8109 ¥ 375.0112
100+ $ 42.6746 ¥ 357.1333
250+ $ 40.768 ¥ 341.1772
库存: 19
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 494.18
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908