处理中...

首页  >  产品百科  >  GTS01A32-1P

GTS01A32-1P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Male Pins,Receptacle,Reverse Bayonet Lock 焊盘 5pin Aluminum 23A,150A 银 橄榄绿,褐色 导线安装,自由悬挂,通孔安装
供应商型号:
供应商:
标准整包数: 0
AMPHENOL 圆形连接器 GTS01A32-1P

GTS01A32-1P概述

    # Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    Amphenol's GT Series Reverse Bayonet Coupling Connectors are a robust solution designed specifically for rail/mass transit systems and harsh environmental applications. This series of connectors combines high performance with ruggedness, making them ideal for demanding scenarios where reliability is paramount. These connectors are compatible with MIL-C-5015 insert patterns and feature quick coupling mechanisms along with several distinctive features that set them apart from competitors.
    Primary Features:
    - Reverse bayonet coupling mechanism.
    - IP67 waterproof rating ensuring complete dustproof and water resistance.
    - High shock and vibration resistance.
    - Temperature range from -55°C to +125°C, with options for extreme environments up to +200°C using Viton inserts.
    - Available in multiple shell styles including wall-mount receptacles, inline receptacles, straight plugs, and rubber-covered coupling nuts.

    Applications span across the rail/mass transit sector, geophysical exploration, aerospace, ground support, and naval industries.
    Technical Parameters
    The technical specifications of the GT Series connectors are highly adaptable and versatile, catering to various industrial requirements:
    | Parameter | Specification |

    | Coupling Mechanism | Reverse bayonet with audible, tactile, and visual indication of full coupling. |
    | Environmental Protection | IP67 rated – fully sealed against dust and water ingress. |
    | Temperature Range | Neoprene inserts: -55°C to +125°C |
    Viton inserts: -50°C to +200°C |
    | Insert Options | Available in Neoprene, Viton, and low-smoke flame-retardant materials. |
    | Contact Plating | Gold and silver plating available. |
    | Termination | Crimp and solder termination methods supported. |
    | Contact Ratings | Up to 50% higher ampacity when using RADSOK® technology. |
    | Number of Contacts | Multiple configurations ranging from 4 to 84 contacts per insert. |
    | Finish Options | Zinc alloy plating (cadmium-free), along with numerous other military and commercial finishes. |
    | Minimum Coupling Cycles | Guaranteed for 2000 couplings minimum. |
    Connectors are also UL recognized, which adds another layer of safety assurance for critical applications.
    Product Characteristics and Advantages
    The Amphenol GT Series connectors excel due to their innovative design and unmatched adaptability. Key features include:
    - Ease of Use: The reverse bayonet coupling ensures quick and secure connections without the need for lockwiring.
    - Durability: Constructed from aluminum or stainless steel components, providing excellent resistance to wear and tear.
    - Compatibility: Compatible with existing VG95234 connectors, simplifying upgrades and replacements.
    - Performance Enhancements: Incorporation of RADSOK® technology boosts ampacity by up to 50%, making it a preferred choice for power-intensive applications.
    - Customization: Multiple insert configurations, contact sizes, and terminations cater to diverse customer needs.
    These advantages make the GT Series not only reliable but also cost-effective over the long term.
    Application Case Studies and Recommendations
    Typical Applications:
    - Mass transit vehicles requiring durable electrical connections in moving parts.
    - Geophysical equipment deployed in extreme conditions.
    - Shipboard elect

GTS01A32-1P参数

参数
类型 Male Pins,Receptacle,Reverse Bayonet Lock
颜色 橄榄绿,褐色
端接 焊盘
额定电流 23A,150A
外壳材料 Aluminum
针脚数 5pin
触头镀层 - 配接
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,航天级,工业级
零件状态 在售
包装方式 袋装

GTS01A32-1P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTS01A32-1P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTS01A32-1P GTS01A32-1P数据手册

GTS01A32-1P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908