处理中...

首页  >  产品百科  >  74AUC1G125DBVRG4

74AUC1G125DBVRG4

厂牌: TEXAS INSTRUMENTS
产品描述: 10μA 非反相 三态 1 1 1 1 800mV 2.7V 9mA Buffer,Non-Inverting 单端 9mA SOT-23-5 贴片安装,黏合安装 2.9mm*1.6mm*1.15mm
供应商型号: 74AUC1G125DBVRG4
供应商: 云汉优选
标准整包数: 1
TEXAS INSTRUMENTS 缓冲器/驱动器/收发器 74AUC1G125DBVRG4

74AUC1G125DBVRG4概述

    Product Introduction
    The SN74AUC1G125 is a high-performance single bus buffer gate designed to provide reliable signal buffering and amplification capabilities across various electronic applications. It features a three-state output architecture which makes it ideal for applications requiring multiple drivers connected to a shared communication bus. The device supports a wide operating voltage range (0.8V to 2.7V), ensuring compatibility with both lower-voltage logic circuits and higher-voltage systems.
    Product Types and Applications:
    - Type: Single-line driver with 3-state output.
    - Primary Function: Buffering and amplifying digital signals.
    - Applications: This chip is extensively used in audio docks (portable), solid-state drives (both client and enterprise), tablets (enterprise), video analytics servers, and many other consumer electronics and industrial solutions.
    Technical Parameters
    Below is a concise overview of key technical specifications for the SN74AUC1G125:
    | Parameter | Value |

    | Operating Voltage Range | 0.8V to 2.7V |
    | Input Voltage (VI) | 0V to 3.6V |
    | Output Voltage (VO) | 0V to VCC |
    | Output Current (IOL/IOH) | ±8mA @ 1.8V |
    | Propagation Delay (tpd) | 0.4ns to 3.6ns @ VCC=1.8V |
    | Power Consumption (ICC) | ≤10µA |
    | Thermal Resistance (RθJA)| 132°C/W (DSBGA) |
    Additional notes on switching characteristics include:
    - CL = 15pF: Propagation delay range of 0.4ns to 3.6ns.
    - CL = 30pF: Propagation delay range of 0.7ns to 2.5ns.
    - Compatibility with 3.6V I/O tolerant operation and sub-1V operability.
    Product Features and Advantages
    The SN74AUC1G125 offers several distinct advantages over competing solutions:
    1. Enhanced Reliability: Latch-up performance exceeds 100mA per JESD 78, Class II.
    2. ESD Protection: Exceeds industry standards with robust protection mechanisms.
    3. Advanced Packaging: Utilizes NanoFree™ package technology for minimized footprint and enhanced heat dissipation.
    4. Mixed-Voltage Support: Operates optimally at 1.8V while supporting I/O voltages up to 3.6V, making it ideal for mixed-mode systems.
    5. Power Efficiency: Ultra-low standby current (≤10µA).
    6. Compact Design: Available in SOT-23, SC70, and DSBGA packages for flexible integration into modern designs.
    These features make the SN74AUC1G125 particularly attractive for applications demanding high-density integration, energy efficiency, and superior performance under tight power constraints.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Audio Equipment: Portable audio docks where low-latency, low-power buffering is crucial.
    - Storage Solutions: Solid-state drives benefit from the high-speed buffer to handle intensive data transfers.
    - Consumer Electronics: Devices like tablets and portable media players leverage its compact size and robust ESD protection.
    Usage Recommendations:
    1. Proper Enable Control: Ensure OE is tied to VCC through a pull-up resistor to avoid unintended states during power-up or power-down.
    2. Signal Integrity: Implement appropriate termination to reduce ringing and maintain signal integrity, especially at high frequencies.
    3. Heat Management: Use thermal management strategies like adding a heatsink or increasing air flow to mitigate overheating issues, especially in high-load scenarios.
    Compatibility and Support
    The SN74AUC1G125 is highly compatible with a wide range of other electronic components due to its universal voltage range and robust design. Texas Instruments provides extensive support via:
    - Documentation: Comprehensive guides and datasheets available on their website.
    - Community Forums: Engage with peers and experts through the E2E™ online community for troubleshooting and optimization tips.

74AUC1G125DBVRG4参数

参数
输出类型 三态
Iq-静态电流 10μA
低电平输出电流 9mA
输出数量 1
极性 非反相
输入数量 1
元件数量 1
最小工作供电电压 800mV
逻辑功能 Buffer,Non-Inverting
输入类型 单端
最大工作供电电压 2.7V
高电平输出电流 9mA
每元件位数 1
长*宽*高 2.9mm*1.6mm*1.15mm
通用封装 SOT-23-5
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 停产
包装方式 卷带装

74AUC1G125DBVRG4厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

74AUC1G125DBVRG4数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 缓冲器/驱动器/收发器 TEXAS INSTRUMENTS 74AUC1G125DBVRG4 74AUC1G125DBVRG4数据手册

74AUC1G125DBVRG4封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 2.2017
3000+ ¥ 2.148
6000+ ¥ 2.0764
库存: 2750
起订量: 1000 增量: 0
交货地:
最小起订量为:1000
合计: ¥ 2201.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
5962-8683401DA ¥ 0
5962-87695012A(E2VNSC) ¥ 0
65HVD1787EIM/TR ¥ 2.16
74ABT125DB,118 ¥ 1.9852
74ABT16244CSSC ¥ 0
74ABT16245BDL,118 ¥ 4.2816
74ABT244CSCX ¥ 3.9693
74ABT245DB ¥ 62.3952
74AC245MTCX ¥ 1.8252
74ACT11827DWR ¥ 8.9504