处理中...

首页  >  产品百科  >  CA3106E14S-7PBA232

CA3106E14S-7PBA232

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Plug,Reverse Bayonet Lock 焊盘 3pin Aluminum Alloy 22A 银 黑色 导线安装,自由悬挂,通孔安装 115mm(长度)
供应商型号: SXE-CA3106E14S-7PBA232
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3106E14S-7PBA232

CA3106E14S-7PBA232概述

    # CA Bayonet Blue Generation: A High-Performance Connector Solution
    Product Introduction
    The CA Bayonet Blue Generation by ITT Interconnect Solutions represents a breakthrough in rugged interconnect technology, designed for extreme operating environments. This product line builds upon the renowned Cannon bayonet coupling design, combining advanced sealing capabilities with RoHS-compliant finishes. It is particularly well-suited for construction equipment, industrial automation, robotics, wind turbines, solar power systems, and other demanding applications where reliable signal and power transfer is critical.
    Key features include a unique bayonet coupling mechanism for secure and quick connections, IP69K sealing that resists high-pressure and steam cleaning, and exceptional vibration resistance. The Blue Generation series also incorporates zinc nickel plating in a distinctive blue/grey finish, providing superior corrosion protection while adhering to environmental regulations.
    Technical Parameters
    | Parameter | Value |

    | Sealing Standard | IP69K |
    | Salt Spray Resistance | 500 hours |
    | Operating Temperature | -55°C to +125°C (-67°F to +257°F) |
    | Contact Mating Cycles | Minimum 500 cycles |
    | Plating | RoHS-compliant zinc nickel (blue/grey finish) |
    | Coupling Type | Bayonet |
    | Compatible Shell Styles | Multiple styles with 90-degree end bells |
    These connectors have been rigorously tested to exceed industry standards, making them ideal for applications involving exposure to moisture, dust, and harsh chemicals. The innovative use of polychloroprene insulators further enhances their durability under extreme thermal conditions.
    Product Features and Advantages
    The CA Bayonet Blue Generation stands out due to several key advantages:
    1. Enhanced Environmental Protection: Achieving IP69K certification means it can withstand high-pressure water jets and steam cleaning, ensuring longevity in severe environments.

    2. Secure Coupling Mechanism: The audible and visual indicators provide immediate confirmation of proper coupling, minimizing errors during installation or maintenance.
    3. Robust Design: Featuring a patented universal shielded end bell, these connectors offer excellent strain relief and environmental shielding, protecting against both physical damage and electromagnetic interference.
    4. Customization Options: Available in various shell sizes and configurations, the Blue Generation can be easily adapted to meet specific customer requirements without compromising performance.
    5. Long-Term Reliability: With a minimum of 500 mating cycles per contact, these connectors maintain consistent electrical performance throughout their operational lifespan.
    6. Compliance with Environmental Regulations: RoHS compliance ensures adherence to international environmental standards, aligning with global sustainability initiatives.
    Application Scenarios and Usage Recommendations
    The CA Bayonet Blue Generation finds widespread application across multiple industries:
    - Construction Equipment: Ideal for engine firewall and cab signal transfer systems where frequent disassembly may occur.
    - Industrial Automation: Suitable for conveyor belts and machine tools requiring high-reliability connections.
    - Renewable Energy: Applicable in wind turbine and solar panel systems subjected to varying climatic conditions.
    To optimize performance, consider selecting appropriate shell styles and accessories tailored to your specific needs. Regular maintenance checks and proper handling will help extend the lifecycle of these connectors.
    Compatibility and Support
    These connectors exhibi

CA3106E14S-7PBA232参数

参数
颜色 黑色
端接 焊盘
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 3pin
触头镀层 - 配接
类型 Male Pins,Plug,Reverse Bayonet Lock
长*宽*高 115mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3106E14S-7PBA232厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3106E14S-7PBA232数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3106E14S-7PBA232 CA3106E14S-7PBA232数据手册

CA3106E14S-7PBA232封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 669.1755
10+ ¥ 535.3404
库存: 31
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 669.17
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908