处理中...

首页  >  产品百科  >  CA3100E28-21PZF80

CA3100E28-21PZF80

产品分类: 圆形连接器
厂牌: ITT
产品描述: Male Pins,Receptacle,Threaded 37pin Aluminum Alloy 22A 银 橄榄绿,褐色 法兰安装,面板安装 76.99mm(长度)*55.12mm(高度)
供应商型号: SXE-CA3100E28-21PZF80
供应商: 海外现货
标准整包数: 1
ITT 圆形连接器 CA3100E28-21PZF80

CA3100E28-21PZF80概述

    # ITT Cannon CA Bayonet Connector: Technical Overview and Insights
    Product Introduction
    ITT Cannon's CA Bayonet connectors represent a cutting-edge solution in the field of industrial and automotive interconnects. These connectors are renowned for their rugged design, exceptional sealing capabilities, and broad adaptability across diverse environments. The CA Bayonet family supports a wide range of applications, including construction equipment, industrial automation, robotics, and renewable energy systems like wind turbines and solar panels.
    Key Features:
    - Environmentally sealed with IP69K rating.
    - Salt spray resistant up to 500 hours.
    - Bayonet locking mechanism for rapid and secure connections.
    - Available in multiple shell styles with shielding options for enhanced signal integrity.
    Applications span industries such as heavy machinery, telecommunications, laser technology, and renewable energy, making them indispensable in both consumer-grade and high-reliability professional settings.
    Technical Parameters
    Below is a summary of the key technical specifications for the CA Bayonet connectors:
    | Parameter | Specification |

    | Sealing Rating | IP69K (protected against high-pressure and steam cleaning) |
    | Salt Spray Resistance | Up to 500 hours |
    | Temperature Range | -55°C to +125°C (-67°F to +257°F) |
    | Contact Material | Copper alloy, plated with hard silver or optional gold |
    | Number of Mating Cycles | Guaranteed at least 500 cycles |
    | Plating | RoHS-compliant Zinc-Nickel, available in blue/grey |
    | Coupling Mechanism | Bayonet coupling with audible and visual coupling indicators |
    These connectors meet stringent industry standards, including VG95234 and MIL-C-5015 specifications, ensuring compatibility with a broad spectrum of industrial and military-grade equipment.
    Product Features and Advantages
    The CA Bayonet Blue Generation connectors embody several unique features that set them apart in the market:
    1. Bayonet Locking Mechanism: Offers quick and reliable connections with a locking mechanism that can withstand up to 20g of vibration.
    2. Enhanced Environmental Protection: Withstanding extreme conditions, the connectors provide unparalleled protection against moisture, dust, and corrosive environments.
    3. Customizable Accessories: Includes 90-degree end bells and shielded end bells for tailored solutions.
    4. RoHS Compliance: Utilizes zinc-nickel plating in an attractive blue/grey finish, meeting strict environmental regulations.
    These advantages make the CA Bayonet connectors not only reliable but also future-proof, ensuring longevity and adaptability across evolving industrial landscapes.
    Application Case Studies and Usage Recommendations
    Construction Equipment
    Application: Engine Firewall, Cab Signal Transfer
    Recommendation: Use the shielded end bell for robust electrical interference protection. Ensure correct mating alignment using the audible and visual coupling indicators.
    Industrial Automation
    Application: Sensor Systems, Robotic Arms
    Recommendation: Implement CA Bayonet connectors with gold-plated contacts for critical applications requiring high signal integrity. Use harnessing tools for consistent termination quality.
    Renewable Energy
    Application: Wind Turbines, Solar Panels
    Recommendation: Opt for IP69K-rated connectors to endure exposure to moisture and high-pressure washdowns. Regularly inspect for dust ingress during maintenance cycles.
    Compatibi

CA3100E28-21PZF80参数

参数
颜色 橄榄绿,褐色
端接 -
额定电流 22A
外壳材料 Aluminum Alloy
针脚数 37pin
触头镀层 - 配接
类型 Male Pins,Receptacle,Threaded
长*宽*高 76.99mm(长度)*55.12mm(高度)
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

CA3100E28-21PZF80厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

CA3100E28-21PZF80数据手册

厂牌 PDF简要描述 下载
ITT 圆形连接器 ITT CA3100E28-21PZF80 CA3100E28-21PZF80数据手册

CA3100E28-21PZF80封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 1264.4784
库存: 140
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1264.47
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908